32-Bit Single-Chip Microcontroller
IC MCU 32BIT 6MB FLASH 292LFBGA
IC MICROCONTROLLER
TriCore™ AURIX™ Microcontroller IC 32-Bit Tri-Core 300MHz 6MB (6M x 8) FLASH PG-LFBGA-292-6
| Rochester Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TC297TP96F300SBBKXUMA1 | TC297TP96F300SBBKXUMA1 | TC297TP96F300SBBKXUMA1 | TC297TP96F300SBBKXUMA1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Tri-Core | 32 Bit; 32-Bit Tri-Core |
| Life Cycle Stage | Active | Active | Active | |
| Package Type | BGA; Other; PG-LFBGA-292 | BGA; Other; 292-LFBGA | BGA; Other; 292-LFBGA | |
| Clock Speed | 300 MHz | 300 MHz | ||
| RAM | 456 KB | 456 KB |