RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 40MHz, CMOS
IC SOC MOTOR DRIVER 48VQFN Product overview: TLE9879QXA40XUMA2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-TLE9879QXA40XUMA
IC SOC MOTOR DRIVER 48VQFN
IC SOC MOTOR DRIVER 48VQFN
MCU, 32BIT, 40MHZ, HVQFN-48; Product Range:TLE987x Series Microcontrollers; Architecture:ARM Cortex-M3; MCU Core Size:32bit; Program Memory Size:128KB; RAM Memory Size:6KB; CPU Speed:40MHz; No. of I/O s:10I/O s; MCU Case Style:HVQFN;RoHS Compliant: Yes
IC SOC MOTOR DRIVER 48VQFN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TLE9879QXA40XUMA2 | 769-TLE9879QXA40XUMA2 | TLE9879QXA40XUMA2 | TLE9879QXA40XUMA2 | 02AH3015 | TLE9879QXA40XUMA2 |
| Product Name | Embedded Microcontroller MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Mcu, 32Bit, 40Mhz, Hvqfn-48; Product Range Infineon | Embedded - Microcontrollers - Application Specific | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | ||||
| Life Cycle Stage | Active | Active | Active | |||
| ROM Type | Flash | |||||
| Package Type | Other; PG-VQFN-48 | Other; Tape & Reel (TR) | Other; 48-VFQFN Exposed Pad | Other; HVQFN | ||
| Clock Speed | 40 MHz | 40 MHz |