Infineon Technologies AG Embedded - Embedded - Microcontrollers - TLE7734G TLE7734G

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099765-TLE7734G Packaging: Tape & Reel Interface: 16 bit, SPI Number of Channels: 4 Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): TLE7734GTLE7734GXUMA 1; Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Package Quantity: 1000
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099765-TLE7734G Packaging: Tape & Reel Interface: 16 bit, SPI Number of Channels: 4 Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): TLE7734GTLE7734GXUMA 1; Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Package Quantity: 1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TLE7734G - 1099765-TLE7734G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TLE7734G
1099765-TLE7734G
Embedded - Embedded - Microcontrollers - TLE7734G 1099765-TLE7734G
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099765-TLE7734G Packaging: Tape & Reel Interface: 16 bit, SPI Number of Channels: 4 Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): TLE7734GTLE7734GXUMA 1; Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Package Quantity: 1000

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099765-TLE7734G
Packaging: Tape & Reel
Interface: 16 bit, SPI
Number of Channels: 4
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): TLE7734GTLE7734GXUMA1;
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Package Quantity: 1000

Buy Now
Automotive Embedded Microcontroller MCU - 685-TLE7734G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Embedded Microcontroller MCU
685-TLE7734G
Automotive Embedded Microcontroller MCU 685-TLE7734G
The TLE7734 is intended to be used in an Automotive Restrain control module. The device allows individual control of... Product overview: TLE7734G from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TLE7734G can be used for catalog matching and distributor lookup.

The TLE7734 is intended to be used in an Automotive Restrain control module. The device allows individual control of... Product overview: TLE7734G from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TLE7734G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1099765-TLE7734G 685-TLE7734G
Product Name Embedded - Embedded - Microcontrollers - TLE7734G Automotive Embedded Microcontroller MCU
Serial Interface SPI; 16 bit, SPI 16 bit, SPI
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C161SLM3VAABXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
7 suppliers