The MOTIX™ TLE9862QXA40 provides a performance- and cost-optimized solution for BDC applications
The MOTIX™ TLE9862QXA40 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9862QXA40 is a single chip 2-Phase motor driver that integrates the industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms. It includes four fully integrated NFET drivers optimized to drive a 2-Phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A high voltage bidirectional PWM Module is also integrated to offer a robust physical layer interface for PWM communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads.
It is a highly integrated automotive qualified device enabling performance- and cost-optimized solutions for automotive BDC motor drive applications such as wiper.
Summary of Features
On-chip OSC and PLL for clock generation
PLL loss-of-lock detection
MOSFET driver including charge pump
10 general-purpose I/O Ports (GPIO)
5 analog inputs, 10-bit A/D Converter (ADC1)
16-bit timers - GPT12, Timer2, Timer21, and Timer3
Capture/compare unit for PWM signal generation (CCU6)
2 full-duplex serial interfaces (UART) with LIN support (for UART1 only)
2 synchronous serial channels (SSC)
On-chip debug support via 2-wire SWD
1 LIN 2.2 transceiver
1 high-voltage monitoring input
Single power supply from 5.5 V to 27 V
Extended power supply voltage range from 3 V to 28 V
Low-dropout voltage regulators (LDO)
High-speed operational amplifier for motor current sensing via shunt
5 V voltage supply for external loads (e.g., Hall sensor)
Core logic supply at 1.5 V
Programmable window watchdog (WDT1) with independent on-chip clock source
Power-saving modes
MCU slow-down mode
Sleep mode
Stop mode
Cyclic wake-up sleep mode
Power-on and undervoltage/brownou
t reset generator
Overtemperature protection
Short-circuit protection
Loss of clock detection with fail-safe mode entry for low system power consumption
Temperature range Tj = -40°C to +150°C
Features of the Microcontroller
32 bit Arm® Cortex®-M3 Core, up to 40 MHz clock frequency
On-chip memory
256 KB flash including
4 KB EEPROM (emulated in flash)
512 byte 100-time programmable memory (100TP)
8 KB RAM
Boot ROM for startup firmware and flash routines
Thumb®-2 Instruction Set and hardware divide and multiplication unit
16-bit timers - GPT12, Timer2, Timer21, and Timer3
Capture/compare unit for PWM signal generation (CCU6)
Benefits
Complete System-on-Chip for DC motor control
Minimum number of external components reduce BOM cost
PG-VQFN package with 7 x 7 mm footprint enable PCB space saving
The MOTIX™ TLE9862QXA40 provides a performance- and cost-optimized solution for BDC applications
The MOTIX™ TLE9862QXA40 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9862QXA40 is a single chip 2-Phase motor driver that integrates the industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms. It includes four fully integrated NFET drivers optimized to drive a 2-Phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A high voltage bidirectional PWM Module is also integrated to offer a robust physical layer interface for PWM communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads.
It is a highly integrated automotive qualified device enabling performance- and cost-optimized solutions for automotive BDC motor drive applications such as wiper.
Summary of Features
- On-chip OSC and PLL for clock generation
- PLL loss-of-lock detection
- MOSFET driver including charge pump
- 10 general-purpose I/O Ports (GPIO)
- 5 analog inputs, 10-bit A/D Converter (ADC1)
- 16-bit timers - GPT12, Timer2, Timer21, and Timer3
- Capture/compare unit for PWM signal generation (CCU6)
- 2 full-duplex serial interfaces (UART) with LIN support (for UART1 only)
- 2 synchronous serial channels (SSC)
- On-chip debug support via 2-wire SWD
- 1 LIN 2.2 transceiver
- 1 high-voltage monitoring input
- Single power supply from 5.5 V to 27 V
- Extended power supply voltage range from 3 V to 28 V
- Low-dropout voltage regulators (LDO)
- High-speed operational amplifier for motor current sensing via shunt
- 5 V voltage supply for external loads (e.g., Hall sensor)
- Core logic supply at 1.5 V
- Programmable window watchdog (WDT1) with independent on-chip clock source
- Power-saving modes
- MCU slow-down mode
- Sleep mode
- Stop mode
- Cyclic wake-up sleep mode
- Power-on and undervoltage/brownout reset generator
- Overtemperature protection
- Short-circuit protection
- Loss of clock detection with fail-safe mode entry for low system power consumption
- Temperature range Tj = -40°C to +150°C
Features of the Microcontroller
- 32 bit Arm® Cortex®-M3 Core, up to 40 MHz clock frequency
- On-chip memory
- 256 KB flash including
- 4 KB EEPROM (emulated in flash)
- 512 byte 100-time programmable memory (100TP)
- 8 KB RAM
- Boot ROM for startup firmware and flash routines
- Thumb®-2 Instruction Set and hardware divide and multiplication unit
- 16-bit timers - GPT12, Timer2, Timer21, and Timer3
- Capture/compare unit for PWM signal generation (CCU6)
Benefits
- Complete System-on-Chip for DC motor control
- Minimum number of external components reduce BOM cost
- PG-VQFN package with 7 x 7 mm footprint enable PCB space saving