TLE9855 - H-Bridge Driver IC Integrated ARM Cortex M0
IC MCU 32BIT 96KB FLASH 48VQFN
IC MCU 32BIT 96KB FLASH 48VQFN
ARM® Cortex®-M0 Automotive, AEC-Q100 Microcontroller IC 32-Bit Single-Core 40MHz 96KB (96K x 8) FLASH PG-VQFN-48-31
| Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TLE9855QXXUMA1 | TLE9855QXXUMA1 | TLE9855QXXUMA1 | TLE9855QXXUMA1 |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |
| Package Type | Other; QFN48 | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 40 MHz | ||
| RAM | 4 KB | 4 KB |