IC MOTOR DRIVER 48VQFN
IC MOTOR DRIVER 48VQFN
IC MOTOR DRIVER 48VQFN
IC MOTOR DRIVER 48VQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TLE9835QXXUMA1-ND | TLE9835QXXUMA1 | TLE9835QXXUMA1 | TLE9835QXXUMA1 |
| Product Name | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| RAM | 3.25 KB | 3.25 KB | 3.25 KB | |
| ROM Type | Flash | |||
| Supply Voltage | 3 to 27 volts | 27 to 3 volts | 3 to 27 volts | |
| Serial Interface | UART | UART; LIN, SSI, UART | ||
| Package Type | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad |