Infineon Technologies AG MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - H-Bridge Driver IC with integrated Arm® Cortex®-M - TLE9869QXA20 TLE9869QXA20

Description
The MOTIX™ TLE9869QXA20 comes with 128KB Flash, integrated H-Bridge and LIN Trx for DC motor control The MOTIX™ TLE9869QXA20 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9869QXA20 is a single chip 2-Phase motor driver that integrates the industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms. It includes four fully integrated NFET drivers optimized to drive a 2-Phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. It is a highly integrated automotive qualified device enabling cost and space efficient solutions for mechatronic DC motor drive applications such as sunroof and power window lift. Summary of Features: Four current programmable Drivers with charge pump for N-Channel MOSFET Integrated LIN transceiver compatible with LIN 2.2 and SAEJ2602 Two Full duplex serial interface (UART) with LIN support Two Synchronous serial channel (SSC) On-chip OSC and PLL for clock generation One high voltage monitoring input with wake up functionality High speed Operational amplifier for motor current sensing via shunt Measurement unit: 8-bit ADC module with 10 multiplexed inputs 10-bit ADC module with 8 multiplexed inputs, 5 external Analog inputs On chip temperature and battery voltage measurement unit Independent Programmable window watchdog 5V/1.5V Internal supplies External Supply (VDDEXT): 5V+/-2% @ 20mA Power saving modes: MCU slow-down Mode Sleep Mode Stop Mode Cyclic wake-up Sleep Mode Benefits Complete system-on-chip for DC motor control Minimum number of external components reduce BOM cost PG-VQFN package with 7 x 7mm footprint enable PCB space saving Features of the Microcontroller 32 bit Arm® Cortex®-M3 Core, up to 24 MHz clock frequency 64KBytes flash memory for code and data 32 kByte Boot ROM memory in code space (used for boot code and IP storage) 6 kByte RAM memory Harvard architecture Thumb®-2 Instruction Set and hardware divide and multiplication unit Eight 16-Bit timers Capture/compare unit for PWM signal generation (CCU6) with 2 x 16-bits timers General Characteristics Operating supply voltage Vs=5.5 to 28V, maximum rating 40V Extended operating range Vs=3.0 to 28V, MCU / Flash fully functional ESD performance : up to 2kV / handling on all pins 4kV @ HV inputs 6kV @ LIN pin Overvoltage device clamp (load dump ruggedness) up to 40V Wide operating temperature range: Tj:-40°C up to 150°C
Request a Quote Datasheet
Description
The MOTIX™ TLE9869QXA20 comes with 128KB Flash, integrated H-Bridge and LIN Trx for DC motor control The MOTIX™ TLE9869QXA20 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9869QXA20 is a single chip 2-Phase motor driver that integrates the industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms. It includes four fully integrated NFET drivers optimized to drive a 2-Phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. It is a highly integrated automotive qualified device enabling cost and space efficient solutions for mechatronic DC motor drive applications such as sunroof and power window lift. Summary of Features: Four current programmable Drivers with charge pump for N-Channel MOSFET Integrated LIN transceiver compatible with LIN 2.2 and SAEJ2602 Two Full duplex serial interface (UART) with LIN support Two Synchronous serial channel (SSC) On-chip OSC and PLL for clock generation One high voltage monitoring input with wake up functionality High speed Operational amplifier for motor current sensing via shunt Measurement unit: 8-bit ADC module with 10 multiplexed inputs 10-bit ADC module with 8 multiplexed inputs, 5 external Analog inputs On chip temperature and battery voltage measurement unit Independent Programmable window watchdog 5V/1.5V Internal supplies External Supply (VDDEXT): 5V+/-2% @ 20mA Power saving modes: MCU slow-down Mode Sleep Mode Stop Mode Cyclic wake-up Sleep Mode Benefits Complete system-on-chip for DC motor control Minimum number of external components reduce BOM cost PG-VQFN package with 7 x 7mm footprint enable PCB space saving Features of the Microcontroller 32 bit Arm® Cortex®-M3 Core, up to 24 MHz clock frequency 64KBytes flash memory for code and data 32 kByte Boot ROM memory in code space (used for boot code and IP storage) 6 kByte RAM memory Harvard architecture Thumb®-2 Instruction Set and hardware divide and multiplication unit Eight 16-Bit timers Capture/compare unit for PWM signal generation (CCU6) with 2 x 16-bits timers General Characteristics Operating supply voltage Vs=5.5 to 28V, maximum rating 40V Extended operating range Vs=3.0 to 28V, MCU / Flash fully functional ESD performance : up to 2kV / handling on all pins 4kV @ HV inputs 6kV @ LIN pin Overvoltage device clamp (load dump ruggedness) up to 40V Wide operating temperature range: Tj:-40°C up to 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - H-Bridge Driver IC with integrated Arm® Cortex®-M - TLE9869QXA20 - TLE9869QXA20 - Infineon Technologies AG
Neubiberg, Germany
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - H-Bridge Driver IC with integrated Arm® Cortex®-M - TLE9869QXA20
TLE9869QXA20
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - H-Bridge Driver IC with integrated Arm® Cortex®-M - TLE9869QXA20 TLE9869QXA20
The MOTIX™ TLE9869QXA20 comes with 128KB Flash, integrated H-Bridge and LIN Trx for DC motor control The MOTIX™ TLE9869QXA20 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9869QXA20 is a single chip 2-Phase motor driver that integrates the industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms. It includes four fully integrated NFET drivers optimized to drive a 2-Phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. It is a highly integrated automotive qualified device enabling cost and space efficient solutions for mechatronic DC motor drive applications such as sunroof and power window lift. Summary of Features: Four current programmable Drivers with charge pump for N-Channel MOSFET Integrated LIN transceiver compatible with LIN 2.2 and SAEJ2602 Two Full duplex serial interface (UART) with LIN support Two Synchronous serial channel (SSC) On-chip OSC and PLL for clock generation One high voltage monitoring input with wake up functionality High speed Operational amplifier for motor current sensing via shunt Measurement unit: 8-bit ADC module with 10 multiplexed inputs 10-bit ADC module with 8 multiplexed inputs, 5 external Analog inputs On chip temperature and battery voltage measurement unit Independent Programmable window watchdog 5V/1.5V Internal supplies External Supply (VDDEXT): 5V+/-2% @ 20mA Power saving modes: MCU slow-down Mode Sleep Mode Stop Mode Cyclic wake-up Sleep Mode Benefits Complete system-on-chip for DC motor control Minimum number of external components reduce BOM cost PG-VQFN package with 7 x 7mm footprint enable PCB space saving Features of the Microcontroller 32 bit Arm® Cortex®-M3 Core, up to 24 MHz clock frequency 64KBytes flash memory for code and data 32 kByte Boot ROM memory in code space (used for boot code and IP storage) 6 kByte RAM memory Harvard architecture Thumb®-2 Instruction Set and hardware divide and multiplication unit Eight 16-Bit timers Capture/compare unit for PWM signal generation (CCU6) with 2 x 16-bits timers General Characteristics Operating supply voltage Vs=5.5 to 28V, maximum rating 40V Extended operating range Vs=3.0 to 28V, MCU / Flash fully functional ESD performance : up to 2kV / handling on all pins 4kV @ HV inputs 6kV @ LIN pin Overvoltage device clamp (load dump ruggedness) up to 40V Wide operating temperature range: Tj:-40°C up to 150°C

The MOTIX™ TLE9869QXA20 comes with 128KB Flash, integrated H-Bridge and LIN Trx for DC motor control

The MOTIX™ TLE9869QXA20 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9869QXA20 is a single chip 2-Phase motor driver that integrates the industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms. It includes four fully integrated NFET drivers optimized to drive a 2-Phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads.

It is a highly integrated automotive qualified device enabling cost and space efficient solutions for mechatronic DC motor drive applications such as sunroof and power window lift.


Summary of Features:

  • Four current programmable Drivers with charge pump for N-Channel MOSFET
  • Integrated LIN transceiver compatible with LIN 2.2 and SAEJ2602
  • Two Full duplex serial interface (UART) with LIN support
  • Two Synchronous serial channel (SSC)
  • On-chip OSC and PLL for clock generation
  • One high voltage monitoring input with wake up functionality
  • High speed Operational amplifier for motor current sensing via shunt
  • Measurement unit:
    • 8-bit ADC module with 10 multiplexed inputs
    • 10-bit ADC module with 8 multiplexed inputs, 5 external Analog inputs
    • On chip temperature and battery voltage measurement unit
  • Independent Programmable window watchdog
  • 5V/1.5V Internal supplies
  • External Supply (VDDEXT): 5V+/-2% @ 20mA
  • Power saving modes:
    • MCU slow-down Mode
    • Sleep Mode
    • Stop Mode
    • Cyclic wake-up Sleep Mode

Benefits

  • Complete system-on-chip for DC motor control
  • Minimum number of external components reduce BOM cost
  • PG-VQFN package with 7 x 7mm footprint enable PCB space saving

Features of the Microcontroller

  • 32 bit Arm® Cortex®-M3 Core, up to 24 MHz clock frequency
  • 64KBytes flash memory for code and data
  • 32 kByte Boot ROM memory in code space (used for boot code and IP storage)
  • 6 kByte RAM memory
  • Harvard architecture
  • Thumb®-2 Instruction Set and hardware divide and multiplication unit
  • Eight 16-Bit timers
  • Capture/compare unit for PWM signal generation (CCU6) with 2 x 16-bits timers

General Characteristics

  • Operating supply voltage Vs=5.5 to 28V, maximum rating 40V
  • Extended operating range Vs=3.0 to 28V, MCU / Flash fully functional
  • ESD performance :
    • up to 2kV / handling on all pins
    • 4kV @ HV inputs
    • 6kV @ LIN pin
  • Overvoltage device clamp (load dump ruggedness) up to 40V
  • Wide operating temperature range: Tj:-40°C up to 150°C
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Microcontrollers (MCU)
Product Number TLE9869QXA20
Product Name MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - H-Bridge Driver IC with integrated Arm® Cortex®-M - TLE9869QXA20
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

 - 8611200160 - Rochester Electronics
Infineon Technologies AG
View Details
 - 28310552B - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - C161PILM3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers