Infineon Technologies AG MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - 3-Phase Bridge Driver IC with Integrated Arm® Cortex® M - TLE9954EQA40 TLE9954EQA40

Description
The MOTIX™ TLE9954EQA40 is an integrated single-chip 3-phase motor driver with an Arm® Cortex®-M23 core, flash memory, analog or mixed-signal peripherals, LIN interface, and driving stages. The device complies with ISO 26262 up to ASIL B for functional safety. Additionally, it provides IP protection through Arm® TrustZone, enhancing security. The MOTIX™ TLE9954EQA40 is a perfect for BLDC motor drive applications, including pumps and fans. Summary of Features 32-bit Arm® Cortex®-M23, 40 MHz Single power supply: 5.5V to 29V On-chip clock generation CRC engine for data integrity 72 KB flash, EEPROM emulation, 6 KB RAM LIN protocol support (LINUART) High voltage monitoring pin (MON) Fast synchronous communication (SSC) 3-phase bridge driver (BDRV) Low-side shunt current sense amp Temperature range, TJ: -40°C to 150°C TSDSO-32 Benefits Improved hardware features Functional safety (ASIL-B) Cybersecurity (TrustZone) Premium design-in experience FOC capability Competitive price range Potential Applications Automotive electric pumps and fans 12 V
Request a Quote Datasheet
Description
The MOTIX™ TLE9954EQA40 is an integrated single-chip 3-phase motor driver with an Arm® Cortex®-M23 core, flash memory, analog or mixed-signal peripherals, LIN interface, and driving stages. The device complies with ISO 26262 up to ASIL B for functional safety. Additionally, it provides IP protection through Arm® TrustZone, enhancing security. The MOTIX™ TLE9954EQA40 is a perfect for BLDC motor drive applications, including pumps and fans. Summary of Features 32-bit Arm® Cortex®-M23, 40 MHz Single power supply: 5.5V to 29V On-chip clock generation CRC engine for data integrity 72 KB flash, EEPROM emulation, 6 KB RAM LIN protocol support (LINUART) High voltage monitoring pin (MON) Fast synchronous communication (SSC) 3-phase bridge driver (BDRV) Low-side shunt current sense amp Temperature range, TJ: -40°C to 150°C TSDSO-32 Benefits Improved hardware features Functional safety (ASIL-B) Cybersecurity (TrustZone) Premium design-in experience FOC capability Competitive price range Potential Applications Automotive electric pumps and fans 12 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - 3-Phase Bridge Driver IC with Integrated Arm® Cortex® M - TLE9954EQA40 - TLE9954EQA40 - Infineon Technologies AG
Neubiberg, Germany
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - 3-Phase Bridge Driver IC with Integrated Arm® Cortex® M - TLE9954EQA40
TLE9954EQA40
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - 3-Phase Bridge Driver IC with Integrated Arm® Cortex® M - TLE9954EQA40 TLE9954EQA40
The MOTIX™ TLE9954EQA40 is an integrated single-chip 3-phase motor driver with an Arm® Cortex®-M23 core, flash memory, analog or mixed-signal peripherals, LIN interface, and driving stages. The device complies with ISO 26262 up to ASIL B for functional safety. Additionally, it provides IP protection through Arm® TrustZone, enhancing security. The MOTIX™ TLE9954EQA40 is a perfect for BLDC motor drive applications, including pumps and fans. Summary of Features 32-bit Arm® Cortex®-M23, 40 MHz Single power supply: 5.5V to 29V On-chip clock generation CRC engine for data integrity 72 KB flash, EEPROM emulation, 6 KB RAM LIN protocol support (LINUART) High voltage monitoring pin (MON) Fast synchronous communication (SSC) 3-phase bridge driver (BDRV) Low-side shunt current sense amp Temperature range, TJ: -40°C to 150°C TSDSO-32 Benefits Improved hardware features Functional safety (ASIL-B) Cybersecurity (TrustZone) Premium design-in experience FOC capability Competitive price range Potential Applications Automotive electric pumps and fans 12 V

The MOTIX™ TLE9954EQA40 is an integrated single-chip 3-phase motor driver with an Arm® Cortex®-M23 core, flash memory, analog or mixed-signal peripherals, LIN interface, and driving stages. The device complies with ISO 26262 up to ASIL B for functional safety. Additionally, it provides IP protection through Arm® TrustZone, enhancing security.

The MOTIX™ TLE9954EQA40 is a perfect for BLDC motor drive applications, including pumps and fans.


Summary of Features

  • 32-bit Arm® Cortex®-M23, 40 MHz
  • Single power supply: 5.5V to 29V
  • On-chip clock generation
  • CRC engine for data integrity
  • 72 KB flash, EEPROM emulation, 6 KB RAM
  • LIN protocol support (LINUART)
  • High voltage monitoring pin (MON)
  • Fast synchronous communication (SSC)
  • 3-phase bridge driver (BDRV)
  • Low-side shunt current sense amp
  • Temperature range, TJ: -40°C to 150°C
  • TSDSO-32

Benefits

  • Improved hardware features
  • Functional safety (ASIL-B)
  • Cybersecurity (TrustZone)
  • Premium design-in experience
  • FOC capability
  • Competitive price range

Potential Applications

  • Automotive electric pumps and fans 12 V
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Microcontrollers (MCU)
Product Number TLE9954EQA40
Product Name MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - 3-Phase Bridge Driver IC with Integrated Arm® Cortex® M - TLE9954EQA40
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded Microcontroller MCU - 685-A2C02234900 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Microcontrollers - CG7735AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details