Infineon Technologies AG MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - Relay Driver IC with Integrated Arm® Cortex® M - TLE9843-2QX TLE9843-2QX

Description
MOTIX™ TLE9843-2QX gives an optimized motor control solution for window lift MOTIX™ TLE9843-2QX is a part of the TLE984x product family. The TLE984x product family integrates an Arm® Cortex® M0 microcontroller core along with relay drivers, high side switches, LIN transceiver and a power supply system that enables the device to operate at the vehicle battery level. The TLE984x family offers scalability in terms of Flash memory sizes ranging from 36kB to 64kB with pin-compatible devices. The TLE984x family was specifically designed to fit to a wide range of LIN-slave applications where a small package form factor and a minimum number of external components are essential, e.g. window lift. The TLE984x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features Arm® Cortex® M0 MCU System clock up to 40MHz 52kB Flash memory, including 4K EEPROM emulation 4KB RAM 2 High-Side & 2 Low-Side Switches with PWM capability 5V power supply output Integrated LIN transceiver compatible with LIN standard 2.2 and SAE J2602-supports fast programming via LIN 8-bit ADC with 7 channels for Voltage and Temperature supervision 10-bit ADC with 13 channels (6 Analog Inputs, 5 HV Monitor inputs and battery sense) On chip oscillator & PLL PWM signal generator and 16 bit timers Benefits Complete system-on-chip Minimum number of external components reduces BOM cost VQFN package with 7x7 mm footprint enables PCB space saving Applications Door control module
Request a Quote Datasheet
Description
MOTIX™ TLE9843-2QX gives an optimized motor control solution for window lift MOTIX™ TLE9843-2QX is a part of the TLE984x product family. The TLE984x product family integrates an Arm® Cortex® M0 microcontroller core along with relay drivers, high side switches, LIN transceiver and a power supply system that enables the device to operate at the vehicle battery level. The TLE984x family offers scalability in terms of Flash memory sizes ranging from 36kB to 64kB with pin-compatible devices. The TLE984x family was specifically designed to fit to a wide range of LIN-slave applications where a small package form factor and a minimum number of external components are essential, e.g. window lift. The TLE984x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features Arm® Cortex® M0 MCU System clock up to 40MHz 52kB Flash memory, including 4K EEPROM emulation 4KB RAM 2 High-Side & 2 Low-Side Switches with PWM capability 5V power supply output Integrated LIN transceiver compatible with LIN standard 2.2 and SAE J2602-supports fast programming via LIN 8-bit ADC with 7 channels for Voltage and Temperature supervision 10-bit ADC with 13 channels (6 Analog Inputs, 5 HV Monitor inputs and battery sense) On chip oscillator & PLL PWM signal generator and 16 bit timers Benefits Complete system-on-chip Minimum number of external components reduces BOM cost VQFN package with 7x7 mm footprint enables PCB space saving Applications Door control module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - Relay Driver IC with Integrated Arm® Cortex® M - TLE9843-2QX - TLE9843-2QX - Infineon Technologies AG
Neubiberg, Germany
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - Relay Driver IC with Integrated Arm® Cortex® M - TLE9843-2QX
TLE9843-2QX
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - Relay Driver IC with Integrated Arm® Cortex® M - TLE9843-2QX TLE9843-2QX
MOTIX™ TLE9843-2QX gives an optimized motor control solution for window lift MOTIX™ TLE9843-2QX is a part of the TLE984x product family. The TLE984x product family integrates an Arm® Cortex® M0 microcontroller core along with relay drivers, high side switches, LIN transceiver and a power supply system that enables the device to operate at the vehicle battery level. The TLE984x family offers scalability in terms of Flash memory sizes ranging from 36kB to 64kB with pin-compatible devices. The TLE984x family was specifically designed to fit to a wide range of LIN-slave applications where a small package form factor and a minimum number of external components are essential, e.g. window lift. The TLE984x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features Arm® Cortex® M0 MCU System clock up to 40MHz 52kB Flash memory, including 4K EEPROM emulation 4KB RAM 2 High-Side & 2 Low-Side Switches with PWM capability 5V power supply output Integrated LIN transceiver compatible with LIN standard 2.2 and SAE J2602-supports fast programming via LIN 8-bit ADC with 7 channels for Voltage and Temperature supervision 10-bit ADC with 13 channels (6 Analog Inputs, 5 HV Monitor inputs and battery sense) On chip oscillator & PLL PWM signal generator and 16 bit timers Benefits Complete system-on-chip Minimum number of external components reduces BOM cost VQFN package with 7x7 mm footprint enables PCB space saving Applications Door control module

MOTIX™ TLE9843-2QX gives an optimized motor control solution for window lift

MOTIX™ TLE9843-2QX is a part of the TLE984x product family. The TLE984x product family integrates an Arm® Cortex® M0 microcontroller core along with relay drivers, high side switches, LIN transceiver and a power supply system that enables the device to operate at the vehicle battery level.
The TLE984x family offers scalability in terms of Flash memory sizes ranging from 36kB to 64kB with pin-compatible devices. The TLE984x family was specifically designed to fit to a wide range of LIN-slave applications where a small package form factor and a minimum number of external components are essential, e.g. window lift.
The TLE984x product family is offered in a leadless VQFN-48 package to save board space.


Summary of Features

  • Arm® Cortex® M0 MCU
  • System clock up to 40MHz
  • 52kB Flash memory, including 4K EEPROM emulation
  • 4KB RAM
  • 2 High-Side & 2 Low-Side Switches with PWM capability
  • 5V power supply output
  • Integrated LIN transceiver compatible with LIN standard 2.2 and SAE J2602-supports fast programming via LIN
  • 8-bit ADC with 7 channels for Voltage and Temperature supervision
  • 10-bit ADC with 13 channels (6 Analog Inputs, 5 HV Monitor inputs and battery sense)
  • On chip oscillator & PLL
  • PWM signal generator and 16 bit timers

Benefits

  • Complete system-on-chip
  • Minimum number of external components reduces BOM cost
  • VQFN package with 7x7 mm footprint enables PCB space saving

Applications

  • Door control module
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Microcontrollers (MCU)
Product Number TLE9843-2QX
Product Name MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - Relay Driver IC with Integrated Arm® Cortex® M - TLE9843-2QX
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Microcontrollers - C161CSLFCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
 - C167CSL33MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
Microcontrollers - A2C02340500 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers