Infineon Technologies AG MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - H-Bridge Driver IC with integrated Arm® Cortex®-M - TLE9854QX TLE9854QX

Description
MOTIX™ TLE9854QX offers high integration to optimize target applications such as sunroof TLE9854QX is part of the MOTIX™ TLE985x Infineon MOTIX™ 32-bit motor control SoC family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET driver. This System-on-Chip solution includes four fully integrated NFET drivers optimized to drive a 2-phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. Produced on Infineon's first-in-industry automotive qualified 130 nm Smart Power technology, the MOTIX™ 32-bit motor control SoC solution offers an unmatched level of integration as well as system cost to performance optimization for the target application segments such as sunroof. The MOTIX™ TLE985x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features 32-bit Arm® Cortex® - M0 core at up to 40 MHz Single power supply from 5.5 V to 28 V FLASH 64 KB, RAM up to 4 KB 1x LIN transceiver 2x UART, 2x SSC 2-phase bridge driver with charge pump and PWM generator 1x low-side shunt current sense amplifier 1x 10-bit ADC/12 ch and 1x 8-bit ADC/9 ch 9x 16-bit timer, 1x 24-bit timer Temperature range Tj: -40°C up to 150°C Ultra compact application footprint with VQFN-48 packages Applications Automotive head unit Automotive instrument cluster Roof control module with interior and ambient light control Smart buildings Designers who used this product also designed with IPC50N04S5-5R8 | Automotive MOSFET FP30R06W1E3 | IGBT modules IAUC80N04S6N036 | Automotive MOSFET IPC50N04S5-5R8 | Automotive MOSFET FP30R06W1E3 | IGBT modules IAUC80N04S6N036 | Automotive MOSFET IPC50N04S5-5R8 | Automotive MOSFET FP30R06W1E3 | IGBT modules IAUC80N04S6N036 | Automotive MOSFET
Request a Quote Datasheet
Description
MOTIX™ TLE9854QX offers high integration to optimize target applications such as sunroof TLE9854QX is part of the MOTIX™ TLE985x Infineon MOTIX™ 32-bit motor control SoC family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET driver. This System-on-Chip solution includes four fully integrated NFET drivers optimized to drive a 2-phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. Produced on Infineon's first-in-industry automotive qualified 130 nm Smart Power technology, the MOTIX™ 32-bit motor control SoC solution offers an unmatched level of integration as well as system cost to performance optimization for the target application segments such as sunroof. The MOTIX™ TLE985x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features 32-bit Arm® Cortex® - M0 core at up to 40 MHz Single power supply from 5.5 V to 28 V FLASH 64 KB, RAM up to 4 KB 1x LIN transceiver 2x UART, 2x SSC 2-phase bridge driver with charge pump and PWM generator 1x low-side shunt current sense amplifier 1x 10-bit ADC/12 ch and 1x 8-bit ADC/9 ch 9x 16-bit timer, 1x 24-bit timer Temperature range Tj: -40°C up to 150°C Ultra compact application footprint with VQFN-48 packages Applications Automotive head unit Automotive instrument cluster Roof control module with interior and ambient light control Smart buildings Designers who used this product also designed with IPC50N04S5-5R8 | Automotive MOSFET FP30R06W1E3 | IGBT modules IAUC80N04S6N036 | Automotive MOSFET IPC50N04S5-5R8 | Automotive MOSFET FP30R06W1E3 | IGBT modules IAUC80N04S6N036 | Automotive MOSFET IPC50N04S5-5R8 | Automotive MOSFET FP30R06W1E3 | IGBT modules IAUC80N04S6N036 | Automotive MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - H-Bridge Driver IC with integrated Arm® Cortex®-M - TLE9854QX - TLE9854QX - Infineon Technologies AG
Neubiberg, Germany
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - H-Bridge Driver IC with integrated Arm® Cortex®-M - TLE9854QX
TLE9854QX
MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - H-Bridge Driver IC with integrated Arm® Cortex®-M - TLE9854QX TLE9854QX
MOTIX™ TLE9854QX offers high integration to optimize target applications such as sunroof TLE9854QX is part of the MOTIX™ TLE985x Infineon MOTIX™ 32-bit motor control SoC family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET driver. This System-on-Chip solution includes four fully integrated NFET drivers optimized to drive a 2-phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. Produced on Infineon's first-in-industry automotive qualified 130 nm Smart Power technology, the MOTIX™ 32-bit motor control SoC solution offers an unmatched level of integration as well as system cost to performance optimization for the target application segments such as sunroof. The MOTIX™ TLE985x product family is offered in a leadless VQFN-48 package to save board space. Summary of Features 32-bit Arm® Cortex® - M0 core at up to 40 MHz Single power supply from 5.5 V to 28 V FLASH 64 KB, RAM up to 4 KB 1x LIN transceiver 2x UART, 2x SSC 2-phase bridge driver with charge pump and PWM generator 1x low-side shunt current sense amplifier 1x 10-bit ADC/12 ch and 1x 8-bit ADC/9 ch 9x 16-bit timer, 1x 24-bit timer Temperature range Tj: -40°C up to 150°C Ultra compact application footprint with VQFN-48 packages Applications Automotive head unit Automotive instrument cluster Roof control module with interior and ambient light control Smart buildings Designers who used this product also designed with IPC50N04S5-5R8 | Automotive MOSFET FP30R06W1E3 | IGBT modules IAUC80N04S6N036 | Automotive MOSFET IPC50N04S5-5R8 | Automotive MOSFET FP30R06W1E3 | IGBT modules IAUC80N04S6N036 | Automotive MOSFET IPC50N04S5-5R8 | Automotive MOSFET FP30R06W1E3 | IGBT modules IAUC80N04S6N036 | Automotive MOSFET

MOTIX™ TLE9854QX offers high integration to optimize target applications such as sunroof

TLE9854QX is part of the MOTIX™ TLE985x Infineon MOTIX™ 32-bit motor control SoC family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET driver. This System-on-Chip solution includes four fully integrated NFET drivers optimized to drive a 2-phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads.
Produced on Infineon's first-in-industry automotive qualified 130 nm Smart Power technology, the MOTIX™ 32-bit motor control SoC solution offers an unmatched level of integration as well as system cost to performance optimization for the target application segments such as sunroof.
The MOTIX™ TLE985x product family is offered in a leadless VQFN-48 package to save board space.


Summary of Features

  • 32-bit Arm® Cortex® - M0 core at up to 40 MHz
  • Single power supply from 5.5 V to 28 V
  • FLASH 64 KB, RAM up to 4 KB
  • 1x LIN transceiver
  • 2x UART, 2x SSC
  • 2-phase bridge driver with charge pump and PWM generator
  • 1x low-side shunt current sense amplifier
  • 1x 10-bit ADC/12 ch and 1x 8-bit ADC/9 ch
  • 9x 16-bit timer, 1x 24-bit timer
  • Temperature range Tj: -40°C up to 150°C
  • Ultra compact application footprint with VQFN-48 packages

Applications

  • Automotive head unit
  • Automotive instrument cluster
  • Roof control module with interior and ambient light control
  • Smart buildings

Designers who used this product also designed with


  • IPC50N04S5-5R8 |
    Automotive MOSFET
  • FP30R06W1E3 |
    IGBT modules
  • IAUC80N04S6N036 |
    Automotive MOSFET
  • IPC50N04S5-5R8 |
    Automotive MOSFET
  • FP30R06W1E3 |
    IGBT modules
  • IAUC80N04S6N036 |
    Automotive MOSFET
  • IPC50N04S5-5R8 |
    Automotive MOSFET
  • FP30R06W1E3 |
    IGBT modules
  • IAUC80N04S6N036 |
    Automotive MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Microcontrollers (MCU)
Product Number TLE9854QX
Product Name MOTIX™ MCU | 32-bit motor control SoC (system-on-chip) - H-Bridge Driver IC with integrated Arm® Cortex®-M - TLE9854QX
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7830AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Embedded Microcontroller MCU - 879-BCM20735PKML1GT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Microcontrollers - C167CSL33MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
Embedded - Microcontrollers - C505CA4RMCAFXUMA7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers