The MOTIX™ TLE9867QXA40 has an integrated H-Bridge for your DC motor control application
The MOTIX™ TLE9867QXA40 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9867QXA40 is a single chip 2-Phase motor driver that integrates the industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms. It includes four fully integrated NFET drivers optimized to drive a 2-Phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads.
It is a highly integrated automotive qualified device enabling cost and space efficient solutions for mechatronic DC motor drive applications such as sunroof and power window lift.
Summary of Feature
Four current programmable Drivers with charge pump for N-Channel MOSFET
Integrated LIN transceiver compatible with LIN 2.2 and SAEJ2602
Two Full duplex serial interface (UART) with LIN support
Two Synchronous serial channel (SSC)
On-chip OSC and PLL for clock generation
One high voltage monitoring input with wake up functionality
High speed Operational amplifier for motor current sensing via shunt
Measurement unit:
8-bit ADC module with 10 multiplexed inputs
10-bit ADC module with 8 multiplexed inputs, 5 external Analog inputs
On chip temperature and battery voltage measurement unit
Independent Programmable window watchdog
5V/1.5V Internal supplies
External Supply (VDDEXT): 5V+/-2% @ 20mA
Power saving modes:
MCU slow-down Mode
Sleep Mode
Stop Mode
Cyclic wake-up Sleep Mode
Benefits
Complete system-on-chip for DC motor control
Minimum number of external components reduce BOM cost
PG-VQFN package with 7 x 7mm footprint enable PCB space saving
Features of the Microcontroller
32 bit Arm® Cortex®-M3 Core, up to 40 MHz clock frequency
64KBytes flash memory for code and data
32 kByte Boot ROM memory in code space (used for boot code and IP storage)
6 kByte RAM memory
Harvard architecture
Thumb®-2 Instruction Set and hardware divide and multiplication unit
Four 16-Bit timers
Capture/compare unit for PWM signal generation (CCU6) with 2 x 16-bits timers
General Characteristics
Operating supply voltage Vs=5.5 to 28V, maximum rating 40V
Extended operating range Vs=3.0 to 28V, MCU / Flash fully functional
ESD performance :
up to 2kV / handling on all pins
4kV @ HV inputs
6kV @ LIN pin
Overvoltage device clamp (load dump ruggedness) up to 40V
Wide operating temperature range: Tj:-40°C up to 150°C
Applications
Door control module
Reversible seatbelt pretensioner
The MOTIX™ TLE9867QXA40 has an integrated H-Bridge for your DC motor control application
The MOTIX™ TLE9867QXA40 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9867QXA40 is a single chip 2-Phase motor driver that integrates the industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms. It includes four fully integrated NFET drivers optimized to drive a 2-Phase motor via four external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads.
It is a highly integrated automotive qualified device enabling cost and space efficient solutions for mechatronic DC motor drive applications such as sunroof and power window lift.
Summary of Feature
- Four current programmable Drivers with charge pump for N-Channel MOSFET
- Integrated LIN transceiver compatible with LIN 2.2 and SAEJ2602
- Two Full duplex serial interface (UART) with LIN support
- Two Synchronous serial channel (SSC)
- On-chip OSC and PLL for clock generation
- One high voltage monitoring input with wake up functionality
- High speed Operational amplifier for motor current sensing via shunt
- Measurement unit:
- 8-bit ADC module with 10 multiplexed inputs
- 10-bit ADC module with 8 multiplexed inputs, 5 external Analog inputs
- On chip temperature and battery voltage measurement unit
- Independent Programmable window watchdog
- 5V/1.5V Internal supplies
- External Supply (VDDEXT): 5V+/-2% @ 20mA
- Power saving modes:
- MCU slow-down Mode
- Sleep Mode
- Stop Mode
- Cyclic wake-up Sleep Mode
Benefits
- Complete system-on-chip for DC motor control
- Minimum number of external components reduce BOM cost
- PG-VQFN package with 7 x 7mm footprint enable PCB space saving
Features of the Microcontroller
- 32 bit Arm® Cortex®-M3 Core, up to 40 MHz clock frequency
- 64KBytes flash memory for code and data
- 32 kByte Boot ROM memory in code space (used for boot code and IP storage)
- 6 kByte RAM memory
- Harvard architecture
- Thumb®-2 Instruction Set and hardware divide and multiplication unit
- Four 16-Bit timers
- Capture/compare unit for PWM signal generation (CCU6) with 2 x 16-bits timers
General Characteristics
- Operating supply voltage Vs=5.5 to 28V, maximum rating 40V
- Extended operating range Vs=3.0 to 28V, MCU / Flash fully functional
- ESD performance :
- up to 2kV / handling on all pins
- 4kV @ HV inputs
- 6kV @ LIN pin
- Overvoltage device clamp (load dump ruggedness) up to 40V
- Wide operating temperature range: Tj:-40°C up to 150°C
Applications
- Door control module
- Reversible seatbelt pretensioner