Infineon Technologies AG Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| SAK-TC364DP-64F300W AA belongs to the AURIX™ TC36xDP family. AURIX™ second generation (TC3xx) comes back with an increase in performance, memory sizes, connectivity and more scalability to address the new... | |
| SAK-TC365DP-64F300W AA belongs to the AURIX™ TC36xDP family. AURIX™ second generation (TC3xx) comes back with an increase in performance, memory sizes, connectivity and more scalability to address the new... | |
| SAK-TC377TP-96F300S AA belongs to the AURIX™ TC37xTP family . AURIX™ second generation (TC3xx) comes back with an increase in performance, memory sizes, connectivity and more scalability to address the new... | |
| SAK-TC389QP-160F300S AE belongs to the AURIX™ TC38xQP family . AURIX™ second generation ( TC3xx ) comes back with an increase in performance, memory sizes, connectivity and more scalability to address... | |
| A powerful AURIX™ microcontroller for automotive & industrial applications with a frequency of 200 MHz, up to 2.5MB of Flash and a LQFP-176 package SAK-TC265D-40F200N BC belongs to the AURIX™ | |
| A powerful AURIX™ microcontroller for automotive & industrial applications with a frequency of 200 MHz, up to 2MB of Flash and a LFBGA-292 package The SAK-TC237LP-32F200F AC belongs to the... | |
| A powerful AURIX™ microcontroller for automotive & industrial applications with a frequency of 200 MHz, up to 2MB of Flash and a TQFP-144 package The SAK-TC234LA-32F200F AB belongs to the... | |
| A powerful AURIX™ microcontroller for automotive & industrial applications with a frequency of 200MHz, 4MB of Flash and a LFBGA-292 Package SAK-TC277T-64F200N DC belongs to the TC27xT family . Its... | |
| Applications 24 GHz radar system ADAS & autonomous driving Automotive 77 GHz radar system Domain controller for ADAS and autonomous driving Designers who used this product also designed with TLE9252VLC... | |
| Debug, Trave, Measure and Calibrate SAK-TC277TF-64F200N DC belongs to the TC2x Emulation Devices, . It has the same feature set as the TC27x standard family with additional debug and tracing... | |
| Debug, Trave, Measure and Calibrate SAK-TC299TF-128F300N BC belongs to the TC2x Emulation Devices . It has the same feature set as the TC29x standard family with additional debug and tracing... | |
| Home // Products // Microcontroller // Legacy Microcontroller // Legacy 32-bit MCU // XC166 Family // XC161CJ/CS // SAK-XC161CJ-16F40F BB | |
| Home // Products // Microcontroller // Legacy Microcontroller // Legacy 32-bit MCU // XC166 Family // XC161CJ/CS // SAK-XC161CS-32F40F BB-A | |
| Home // Products // Microcontroller // Legacy Microcontroller // Legacy 32-bit MCU // XC166 Family // XC164CM Series // XC164CM // SAK-XC164CM-16F20F BA | |
| Home // Products // Microcontroller // Legacy Microcontroller // Legacy 32-bit MCU // XC166 Family // XC164CM Series // XC164CM // SAK-XC164CM-16F40F BA | |
| Home // Products // Microcontroller // Legacy Microcontroller // Legacy 32-bit MCU // XC166 Family // XC164CM Series // XC164CM // SAK-XC164CM-8F40F AA | |
| Home // Products // Microcontroller // Legacy Microcontroller // Legacy 32-bit MCU // XC166 Family // XC164CS Series // XC164CS // SAK-XC164CS-16F40F BB | |
| Home // Products // Microcontroller // Legacy Microcontroller // Legacy 32-bit MCU // XC166 Family // XC164CS Series // XC164CS // SAK-XC164CS-32F20F BB-A | |
| Home // Products // Microcontroller // Legacy Microcontroller // Legacy 32-bit MCU // XC166 Family // XC164CS Series // XC164CS // SAK-XC164CS-32F40F BB-A | |
| Home // Products // Microcontroller // Legacy Microcontroller // Legacy 32-bit MCU // XC166 Family // XC167CI // SAK-XC167CI-16F40F BB | |
| Home // Products // Microcontroller // Legacy Microcontroller // Legacy 32-bit MCU // XC166 Family // XC167CI // SAK-XC167CI-32F40F BB-A | |
| Infineon releases its second generation AURIX™ microcontroller in embedded flash 40 nm technology. It comes back with an increase in performance, memory sizes, connectivity and more scalability to address the... | |
| Powerful next-generation AURIX™ TC3xx system architecture SAK-TC334LP-32F200F AA belongs to the AURIX™ TC33xLP family. AURIX™ second generation (TC3xx) comes back with an increase in performance, memory sizes, connectivity and... | |
| Powerful next-generation AURIX™ TC3xx system architecture SAK-TC336LP-32F200F AA belongs to the AURIX™ TC33xLP family. AURIX™ second generation (TC3xx) comes back with an increase in performance, memory sizes, connectivity and... | |
| Powerful next-generation AURIX™ TC3xx system architecture SAK-TC336LP-32F300S AA belongs to the AURIX™ TC33xLP family. AURIX™ second generation (TC3xx) comes back with an increase in performance, memory sizes, connectivity and... | |
| Powerful next-generation AURIX™ TC3xx system architecture Infineon releases its second generation AURIX microcontroller in embedded flash 40 nm technology. It comes back with an increase in performance, memory sizes, connectivity... | |
| Summary of Features Package: PG-LFBGA-292 CAN Nodes: 4 Program Memory: 4.0 MB FlexRay™: yes Type of Serial I/O Interfaces: 2xASC, 3xSSC, 2xMSC, 2xMLI Potential Applications Engine and transmission control 4-6-8... | |
| Summary of Features Package: PG-LQFP-144 CAN Nodes: 5 Program Memory: 768.0 KByte FlexRay™: no Type of Serial I/O Interfaces: 6 x SPI, LIN, UART, IIC, IIS | |
| The 32 Bit TriCore™ microcontroller TC1724 is one of the entry level derivatives of the AUDO MAX family. Summary of Features Package: PG-LQFP-144 CAN Nodes: 3 Program Memory: 1.5 MB... | |
| The 32 Bit TriCore™ microcontroller TC1728 is one of the entry level derivatives of the AUDO MAX family. Summary of Features Package: PG-LQFP-176 CAN Nodes: 3 Program Memory: 1.5 MB... | |
| The TC1762 - member of the AUDO-NG family - is cost optimized for demanding applications where real-time performance and DSP capabilities combined with an outstanding fast interrupt response time and... | |
| The TC1766 - member of the AUDO-NG family - is optimized for highly demanding applications where embedded real-time performance and DSP capabilities combined with an extremely fast interrupt response time... | |
| THE TC1767 IS THE VALUE OPTIMIZED MEMBER of the AUDO FUTURE product family designed for automotive applications. Summary of Features Package: PG-LQFP-176 CAN Nodes: 2 Program Memory: 2.0 MB FlexRay™:... | |
| The TC1767 is the value otimized Member of the AUDO FUTURE product family designed for automotive applications. Summary of Features Package: PG-LQFP-176 CAN Nodes: 2 Program Memory: 2.0 MB FlexRay™:... | |
| The TC1782 is the first member of the AUDO MAX family designed for automotive applications. Summary of Features Package: PG-LQFP-176 CAN Nodes: 3 Program Memory: 2.5 MB FlexRay™: yes Type... | |
| The TC1784 is the further member of the AUDO MAX family designed for automotive applications Summary of Features Package: PG-LFBGA-292 CAN Nodes: 3 Program Memory: 2.5 MB FlexRay™: no Type... | |
| The TC1793 is one of three premium derivatives of the AUDO MAX family. It’s 270MHz award-winning TriCoreTM CPU provides high-end microcontroller performance combined with sophisticated DSP capabilities and dedicated safety... | |
| The TC1796 - member of the AUDO-NG family - is optimized for highly demanding applications where embedded real-time performance and DSP capabilities combined with an extremely fast interrupt response time... | |
| The TC1798 is the ultimate flagship of the AUDO MAX family. Did you know that TriCore™... ...was the first 32-bit automotive microcontroller with integrated DSP functionality? ...is used in every... | |
| The XC2200I microcontroller series offers a strong performance boost by integrating the INSTRUCTION CACHE (iCache) between the embedded Flash and the CPU. Summary of Features Package: PG-LQFP-144 CAN Nodes: 6... | |
| The XC2200L series, with the XC223xL (LQFP-64) and XC222xL (VQFN-48) derivatives, further enlarges the XC2200 microcontroller family in the low-end. Summary of Features Package: PG-LQFP-64 CAN Nodes: 2 Program Memory:... | |
| The XC2200L series, with the XC223xL (LQFP-64) and XC222xL (VQFN-48) derivatives, further enlarges the XC2200 microcontroller family in the low-end. Summary of Features Package: PG-VQFN-48 CAN Nodes: 2 Program Memory:... | |
| The XC2267 is a new derivative of the new XC2200 microcontroller family. Summary of Features Package: PG-LQFP-100 CAN Nodes: 5 Program Memory: 768.0 KByte FlexRay™: no Type of Serial I/O... | |
| The XC226xN (LQFP-100) and XC223xN (LQFP-64) microcontroller series is based on Infineon's popular and well-established C166 architecture. With a Flash size of up to 320 K and a 80MHz performance,... | |
| THE XC2287 is a new derivative of the new XC2200 microcontroller family. Summary of Features Package: PG-LQFP-144 CAN Nodes: 5 Program Memory: 768.0 KByte FlexRay™: no Type of Serial I/O... | |
| The XC228xH (LQFP-144) and XC229xH (LQFP-176) microcontroller series is the high-end extension of the XC2200 family focussing on Body applications. With an extended memory size of up to 1.6 MB... | |
| The XC2300B series, with the XC2336B (LQFP-64) and XC236xB (LQFP-100) derivatives, is the low-end extension of the XC2300 microcontroller family focussing on Safety applications. With a total memory size of... | |
| The XC2300D series, with the XC233xD (LQFP-64) and XC232xD (VQFN-48) derivatives, further enlarges the XC2300 microcontroller family in the low-end. With a maximum memory size of 160kB Flash and up... | |
| The XC2300E series is the high-performance extension of the XC2300 microcontroller family focussing on Safety applications. The integrated instruction cache (iCache) offers a strong performance boost of up to 30%. |
| << Prev | Next >> |