Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-USPC (1.8x2)
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | XC6603A051ER-G-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; 6-UFDFN Exposed Pad |
| Special Features | Input Overcurrent Protection |