Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-26W
IC REG LINEAR 0.9V 1A SOT-26W
IC REG LINEAR 0.9V 1A SOT-26W
IC REG LINEAR 0.9V 1A SOT26W
IC REG LINEAR 0.9V 1A SOT26W
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 893-XC6602A091MR-GTR-ND | XC6602A091MR-G | XC6602A091MR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; SOT-26W | ||
| Special Features | Input Overcurrent Protection | Enable, Soft Start |