IC REG LINEAR 5V 700MA 6USPC Product overview: XC6222D501ER-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6222D501ER-G can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 700MA 6-USPC
IC REG LINEAR 5V 700MA 6-USPC
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281761-XC6222D501ER
Categories: Integrated Circuits
Manufacturer Homepage: www.torex.co.jp
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC REG LINEAR 5V 700MA 6USPC
IC REG LINEAR 5V 700MA 6USPC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-XC6222D501ER-G | 893-XC6222D501ER-GDKR-ND | 1281761-XC6222D501ER-G | XC6222D501ER-G | XC6222D501ER-G |
| Product Name | 5V 700MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - XC6222D501ER-G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-UFDFN Exposed Pad | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.7000 amps | 0.7000 amps | 0.7000 amps | 0.7000 amps | |
| VIN | 6 volts | 6 volts |