Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-25
IC REG LINEAR 2.3V 700MA SOT25
IC REG LINEAR 2.3V 700MA SOT25
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | XC6222D231MR-G-ND | XC6222D231MR-G | XC6222D231MR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |