Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)
IC REG LINEAR 2.1V 700MA 6USPC
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | XC6222C211ER-G-ND | XC6222C211ER-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 6-UFDFN Exposed Pad | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |