Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | XC6216D622MR-G-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 |
| Special Features | Input Overcurrent Protection |