Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252
IC REG LINEAR 11.7V 150MA TO252
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | XC6216DB72JR-G-ND | XC6216DB72JR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | |
| Special Features | Input Overcurrent Protection |