IC REG LINEAR 10V 150MA SOT89 Product overview: XC6216DA02PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6216DA02PR-G can be used for catalog matching and distributor lookup.
IC REG LINEAR 10V 150MA SOT89
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89
IC REG LINEAR 10V 150MA SOT89
Win Source Part Number: 1383884-XC6216DA02PR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 1,000 pcs
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 28V
Voltage - Output (Min/Fixed): 10V
Mounting Type: Surface Mount
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 30dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
Current - Quiescent (Iq): 9 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XC6216
Voltage Dropout (Max): 0.95V @ 100mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IC REG LINEAR 10V 150MA SOT89
IC REG LINEAR 10V 150MA SOT89
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-XC6216DA02PR-G | 893-XC6216DA02PR-GCT-ND | 1383884-XC6216DA02PR-G | XC6216DA02PR-G | XC6216DA02PR-G |
| Product Name | 10V 150MA SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; TO-243AA | SOT89; Other; Tape & Reel (TR) | ||
| Output Voltage | 10 volts | 10 volts | 10 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 28 volts | 28 volts |