Linear Voltage Regulator IC Positive Fixed 1 Output 150mA HSNT-4-B
IC REG LINEAR 1.8V 150MA HSNT4-B
IC REG LINEAR 1.8V 150MA HSNT4-B
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | S-13R1F18-A4T2U3-ND | S-13R1F18-A4T2U3 | S-13R1F18-A4T2U3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 4-SMD, Flat Leads Exposed Pad | ||
| Special Features | Thermal Shutdown Protection | Enable |