The S-13R1E2J-N4T1U3 is a linear voltage regulator from Lingto Electronic Limited, designed to provide a stable output voltage ranging from 1.2 V to 4.0 V in 0.05 V increments. It operates with an input voltage between 2.0 V and 5.5 V and can deliver an output current of up to 150 mA, provided the input voltage exceeds the output voltage by at least 1.0 V. The device features a typical dropout voltage of 150 mV at 3.0 V output and a low current consumption of 5 OºA during operation, which increases to a maximum of 9 OºA. In power-off mode, the current consumption is significantly lower, at 0.1 OºA typical. The regulator includes built-in protections such as overcurrent protection, thermal shutdown, and reverse current protection, limiting reverse current to a maximum of 0.09 OºA. It also offers high ripple rejection of 70 dB at 3.0 V output, making it suitable for applications requiring stable voltage supply. The device can utilize ceramic capacitors of 1.0 OºF or more for both input and output. It operates within a temperature range of -40°C to +85°C and is available in multiple package types, including SOT-23-5 and SC-82AB. This product is suitable for battery-powered devices, portable equipment, and home appliances.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
IC REG LINEAR 2.85V 150MA SC82AB
IC REG LINEAR 2.85V 150MA SC82AB
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | S-13R1E2J-N4T1U3-ND | S-13R1E2J-N4T1U3 | S-13R1E2J-N4T1U3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; SC-82A, SOT-343 | ||
| Special Features | Thermal Shutdown Protection | Enable |