DigiKey Datasheets for Delay Lines

Delay lines are devices used to slow down a signal by a time interval in an electrical network. There are two basic delay line technologies: passive and active. 
Delay Lines: Learn more

Page: 1 2
Product Name Notes
"1.4ns ±0.050nS Inductor Delay Line 100mA 50 Ohms 16-SOIC (0.220"", 5.59mm Width)"
"1.5ns ±0.050nS Inductor Delay Line 100mA 50 Ohms 16-SOIC (0.239"", 6.06mm Width)"
"1.8ns ±0.050nS Inductor Delay Line 100mA 50 Ohms 16-SOIC (0.220"", 5.59mm Width)"
"1ns ±0.050nS Inductor Delay Line 100mA 50 Ohms 16-SOIC (0.239"", 6.06mm Width)"
"2.5ns ±0.050nS Inductor Delay Line 100mA 50 Ohms 16-SOIC (0.239"", 6.06mm Width)"
"2ns ±0.050nS Inductor Delay Line 100mA 50 Ohms 16-SOIC (0.239"", 6.06mm Width)"
"3.5ns ±0.100nS Inductor Delay Line 100mA 50 Ohms 16-SOIC (0.239"", 6.06mm Width)"
"3ns -0.5/+0.1 nS Inductor Delay Line 100mA 50 Ohms 16-SOIC (0.239"", 6.06mm Width)"
"4.5ns ±0.100nS Inductor Delay Line 100mA 50 Ohms 16-SOIC (0.239"", 6.06mm Width)"
"4ns ±0.050nS Inductor Delay Line 100mA 50 Ohms 16-SOIC (0.239"", 6.06mm Width)"
"4ns ±0.100nS Inductor Delay Line 100mA 50 Ohms 16-SOIC (0.239"", 6.06mm Width)"
"500ps ±0.050nS Inductor Delay Line 100mA 50 Ohms 16-SOIC (0.220"", 5.59mm Width)"
"5ns ±0.050nS Inductor Delay Line 100mA 50 Ohms 16-SOIC (0.239"", 6.06mm Width)"
"700ps ±0.050nS Inductor Delay Line 100mA 50 Ohms 16-SOIC (0.220"", 5.59mm Width)"
"800ps ±0.050nS Inductor Delay Line 100mA 50 Ohms 16-SOIC (0.220"", 5.59mm Width)"
"900ps ±0.050nS Inductor Delay Line 100mA 50 Ohms 16-SOIC (0.220"", 5.59mm Width)"
"Delay Line IC Multiple, NonProgrammable Tap 10ns 8-SOIC (0.154"", 3.90mm Width)"
"Delay Line IC Multiple, NonProgrammable Tap 15ns 8-SOIC (0.154"", 3.90mm Width)"
"Delay Line IC Multiple, NonProgrammable Tap 20ns 8-SOIC (0.154"", 3.90mm Width)"
"Delay Line IC Multiple, NonProgrammable Tap 25ns 8-SOIC (0.154"", 3.90mm Width)"
"Delay Line IC Multiple, NonProgrammable Tap 30ns 8-SOIC (0.154"", 3.90mm Width)"
"Delay Line IC Multiple, NonProgrammable Tap 6ns 8-SOIC (0.154"", 3.90mm Width)"
"Delay Line IC Multiple, NonProgrammable Tap 8ns 8-SOIC (0.154"", 3.90mm Width)"
"Delay Line IC Multiple, NonProgrammable Tap 8ns 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
1.5ns ±0.050nS Inductor Delay Line 100mA 50 Ohms 3-SIP
1.9ns ±0.050nS Inductor Delay Line 100mA 50 Ohms 3-SIP
100ps ±0.050nS Inductor Delay Line 100mA 50 Ohms 3-SIP
10ns ±0.250nS Inductor Delay Line 100mA 50 Ohms 3-SIP
11.25ns ±0.20nS Inductor Delay Line 100mA 50 Ohms Nonstandard, 5 Lead
11.45ns ±0.20nS Inductor Delay Line 100mA 50 Ohms Nonstandard, 4 Lead
11ns ±0.20nS Inductor Delay Line 100mA 50 Ohms Nonstandard, 4 Lead
12.5ns ±0.25nS Inductor Delay Line 100mA 50 Ohms Nonstandard, 4 Lead
13.9ns ±0.28nS Inductor Delay Line 100mA 50 Ohms Nonstandard, 4 Lead
1ns ±0.050nS Inductor Delay Line 100mA 50 Ohms 3-SIP
2.12ns ±0.28nS Inductor Delay Line 2-SMD
2.85ns ±0.30nS Inductor Delay Line 100mA Nonstandard, 4 Lead
20.25ns ±0.40nS Inductor Delay Line 100mA 50 Ohms Nonstandard, 3 Lead
22.6ns ±0.30nS Inductor Delay Line 100mA 50 Ohms Nonstandard, 4 Lead
250ps ±0.025nS Inductor Delay Line 100mA 50 Ohms 3-SIP
2ns ±0.050nS Inductor Delay Line 100mA 50 Ohms 3-SIP
3.975ns ±0.16nS Inductor Delay Line 100mA 50 Ohms Nonstandard, 2 Lead
3CH RISING-EDGE TRIGGERED DELAY
3ns ±0.125nS Inductor Delay Line 100mA 50 Ohms 3-SIP
4.5ns ±0.125nS Inductor Delay Line 100mA 50 Ohms 3-SIP
4ns ±0.125nS Inductor Delay Line 100mA 50 Ohms 3-SIP
500ps ±0.050nS Inductor Delay Line 100mA 50 Ohms 3-SIP
5ns ±0.125nS Inductor Delay Line 100mA 50 Ohms 3-SIP
6ns ±0.250nS Inductor Delay Line 100mA 50 Ohms 3-SIP
7.775ns ±0.31nS Inductor Delay Line 100mA 50 Ohms Nonstandard, 3 Lead
8.13ns ±0.18nS Inductor Delay Line 100mA 50 Ohms Nonstandard, 4 Lead
AUTOMOTIVE 3CH FALLING-EDGE TRIG
AUTOMOTIVE 3CH RISING-EDGE TRIGG
AUTOMOTIVE DELAY GENERATOR WITH
DELAY GENERATOR WITH 100MS DEBOU
Delay Line IC Multiple, NonProgrammable 7 Tap 350ps 32-TQFP Exposed Pad
Delay Line IC Multiple, Programmable 1024 Tap 2ns ~ 7.5ns 24-VFQFN Exposed Pad, 24-MLF®
Delay Line IC Multiple, Programmable 512 Tap 3.2ns ~ 8.5ns, 6.2ns ~ 16.6ns 24-VFQFN Exposed Pad
Delay Line IC Programmable 1024 Tap 2.05ns ~ 12.2ns 32-TQFP
Delay Line IC Programmable 1024 Tap 2.2ns ~ 12.2ns 32-LQFP
Delay Line IC Programmable 1024 Tap 2.2ns ~ 12.2ns 32-VFQFN Exposed Pad
Delay Line IC Programmable 1024 Tap 2.36ns ~ 12.258ns 32-LQFP
Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-LQFP
Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Delay Line IC Programmable 1024 Tap 3.2ns ~ 14.8ns 32-TQFP
Delay Line IC Programmable 1024 Tap 3.2ns ~ 14.8ns 32-VFQFN Exposed Pad
Delay Line IC Programmable 128 Tap 1.39ns ~ 3.63ns 28-LCC (J-Lead)
Delay Line IC Programmable 255 Tap 4ns ~ 40ns 28-LCC (J-Lead)
Delay Line IC Programmable 7 Tap 1.39ns ~ 3.63ns 28-LCC (J-Lead)
Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Delay Line IC Programmable Tap 0 ~ 70ps 24-TFCQFN Exposed Pad
Delay Line IC Programmable Tap 100ps 32-TFCQFN Exposed Pad
IC DELAY LINE 8 TAP PROG 6-WFDFN
IC DLY LN 1024 TAP PROG 32-LQFP
IC DLY LN 1024 TAP PROG 32-TQFP
IC DLY LN 512 TAP PROG 24-VFQFN
IC DLY LN 8 TAP PROG SOT-23-6
IC PROGRAM DELAY 3.3V ECL 32LQFP
INDUCTOR DELAY LINE 11.0NS SMD
INDUCTOR DELAY LINE 11.25NS SMD
INDUCTOR DELAY LINE 11.45NS SMD
INDUCTOR DELAY LINE 13.9NS SMD
INDUCTOR DELAY LINE 2.85NS SMD
INDUCTOR DELAY LINE 3.975NS SMD
INDUCTOR DELAY LINE 8.13NS SMD
SINGLE CHANNEL DIGITALLY TIMED D

<< Prev