NB6L295MMNG, CML DUAL PROG DELAY
NB6L295MMNG, CML DUAL PROG DELAY
NB6L295MMNG, CML DUAL PROG DELAY
Delay Line IC Multiple, Programmable 512 Tap 3.2ns ~ 8.5ns, 6.2ns ~ 16.6ns 24-VFQFN Exposed Pad
CLOCK/DATA DELAY, PROG, 2-CH, QFN-24; Total Delay Time:16.6ns; Delay Time per Tap:3.2ns; No. of Taps:512; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Digital IC Case:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
CLOCK/DATA DELAY, PROG, 2-CH, QFN-24; No. of Taps:512; Delay Time per Tap:3.2ns; Total Delay Time:16.6ns; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Digital IC Case:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Delay Line IC Multiple, Programmable 512 Tap 3.2ns ~ 8.5ns, 6.2ns ~ 16.6ns 24-VFQFN Exposed Pad
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Delay Lines | Delay Lines | Delay Lines | Delay Lines | Delay Lines |
| Product Number | 8022042 | 8022042P | NB6L295MMNGOS-ND | 50AC6282 | NB6L295MMNG |
| Product Name | Delay Lines & Timing Elements | Delay Lines & Timing Elements | Delay Lines | Clock/data Delay, Prog, 2-Ch, Qfn-24; Total Delay Time Onsemi | Delay Lines |
| Package Type | Qfn | QFN | Surface Mount | Surface Mount; 24-VFQFN Exposed Pad |