onsemi Delay Lines MC100E196FN

Description
Delay Line IC Programmable 128 Tap 1.39ns ~ 3.63ns 28-LCC (J-Lead)
Request a Quote
Description
Delay Line IC Programmable 128 Tap 1.39ns ~ 3.63ns 28-LCC (J-Lead)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC100E196FN is a programmable delay chip designed for precise differential ECL input edge placement applications. It features a delay range of 2.0 ns with a resolution of approximately 20 ps per delay step, achieved through a combination of modified gates and a linear ramp delay adjustment. The device allows for selection of the required delay via seven address inputs, which are latched by a control signal. An additional FTUNE input enables further reduction of the minimum resolution. The chip supports cascading multiple devices for extended programmable range, requiring only one additional line for each additional unit. It operates within a PECL mode voltage range of 4.2 V to 5.7 V and NECL mode from -4.2 V to -5.7 V. The MC100E196FN includes internal pulldown resistors and offers ESD protection exceeding 1 kV. It is housed in a PLCC-28 package and is suitable for applications requiring high-speed signal processing.

Datasheet Summary
Powered by GS/AI

The MC100E196FN is a programmable delay chip designed for precise differential ECL input edge placement applications. It features a delay range of 2.0 ns with a resolution of approximately 20 ps per delay step, achieved through a combination of modified gates and a linear ramp delay adjustment. The device allows for selection of the required delay via seven address inputs, which are latched by a control signal. An additional FTUNE input enables further reduction of the minimum resolution. The chip supports cascading multiple devices for extended programmable range, requiring only one additional line for each additional unit. It operates within a PECL mode voltage range of 4.2 V to 5.7 V and NECL mode from -4.2 V to -5.7 V. The MC100E196FN includes internal pulldown resistors and offers ESD protection exceeding 1 kV. It is housed in a PLCC-28 package and is suitable for applications requiring high-speed signal processing.

Suppliers

Company
Product
Description
Supplier Links
Delay Lines - MC100E196FN-ND - DigiKey
Thief River Falls, MN, United States
Delay Lines
MC100E196FN-ND
Delay Lines MC100E196FN-ND
Delay Line IC Programmable 128 Tap 1.39ns ~ 3.63ns 28-LCC (J-Lead)

Delay Line IC Programmable 128 Tap 1.39ns ~ 3.63ns 28-LCC (J-Lead)

Buy Now Datasheet
 - MC100E196FN - Rochester Electronics
Newburyport, MA, United States
Active Delay Line, Programmable, 1-Func, 127-Tap, Complementary Output, ECL, PQCC28

Active Delay Line, Programmable, 1-Func, 127-Tap, Complementary Output, ECL, PQCC28

Supplier's Site Datasheet
Delay Lines - MC100E196FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Delay Lines
MC100E196FN
Delay Lines MC100E196FN
Delay Line IC Programmable 128 Tap 1.39ns ~ 3.63ns 28-LCC (J-Lead)

Delay Line IC Programmable 128 Tap 1.39ns ~ 3.63ns 28-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Delay Lines Delay Lines Delay Lines
Product Number MC100E196FN-ND MC100E196FN MC100E196FN
Product Name Delay Lines Delay Lines
Delay Line Technology Digital
Unlock Full Specs
to access all available technical data

Similar Products

Delay Lines & Timing Elements - 1897181 - RS Components, Ltd.
Specs
Package Type Soic
Time Delay 200 ns
View Details
Specs
Delay Line Type Fixed
Package Type Connectorized
Time Delay 1000 to 12000 ns
View Details