onsemi Delay Lines MC100EP195BFAG

Description
Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-LQFP
Request a Quote
Description
Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC100EP195BFAG is a programmable delay chip designed for clock deskewing and timing adjustment, featuring a variable delay range from 2.2 ns to 12.2 ns with increments of approximately 10 ps. It accepts differential NECL/PECL inputs and can also accommodate LVPECL, LVDS, LVCMOS, and LVTTL levels, making it versatile for various applications. The device includes a programmable matrix of gates and multiplexers, allowing for real-time delay adjustments via 10 data select inputs (D[9:0]) and a control pin (LEN) that enables transparent loading or locking of delay values. The chip supports cascading multiple devices for extended programmable range and operates within a power supply range of 3.0 V to 3.6 V for PECL mode and -3.0 V to -3.6 V for NECL mode. The MC100EP195BFAG is available in a 32-lead LQFP package and is Pb-free.

Datasheet Summary
Powered by GS/AI

The MC100EP195BFAG is a programmable delay chip designed for clock deskewing and timing adjustment, featuring a variable delay range from 2.2 ns to 12.2 ns with increments of approximately 10 ps. It accepts differential NECL/PECL inputs and can also accommodate LVPECL, LVDS, LVCMOS, and LVTTL levels, making it versatile for various applications. The device includes a programmable matrix of gates and multiplexers, allowing for real-time delay adjustments via 10 data select inputs (D[9:0]) and a control pin (LEN) that enables transparent loading or locking of delay values. The chip supports cascading multiple devices for extended programmable range and operates within a power supply range of 3.0 V to 3.6 V for PECL mode and -3.0 V to -3.6 V for NECL mode. The MC100EP195BFAG is available in a 32-lead LQFP package and is Pb-free.

Suppliers

Company
Product
Description
Supplier Links
Delay Lines - MC100EP195BFAGOS-ND - DigiKey
Thief River Falls, MN, United States
Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-LQFP

Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-LQFP

Buy Now Datasheet
Delay Lines - MC100EP195BFAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Delay Lines
MC100EP195BFAG
Delay Lines MC100EP195BFAG
Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-LQFP

Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-LQFP

Buy Now Datasheet
Programmable Delay Chip 1024Tap 12.2Ns Lqfp32; No. Of Taps Onsemi - 57M9762 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Delay Chip 1024Tap 12.2Ns Lqfp32; No. Of Taps Onsemi
57M9762
Programmable Delay Chip 1024Tap 12.2Ns Lqfp32; No. Of Taps Onsemi 57M9762
PROGRAMMABLE DELAY CHIP 1024TAP 12.2NS LQFP32; No. of Taps:1024; Delay Time per Tap:2.2ns; Total Delay Time:12.2ns; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:LQFP; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes

PROGRAMMABLE DELAY CHIP 1024TAP 12.2NS LQFP32; No. of Taps:1024; Delay Time per Tap:2.2ns; Total Delay Time:12.2ns; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:LQFP; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Delay Lines Delay Lines Delay Lines
Product Number MC100EP195BFAGOS-ND MC100EP195BFAG 57M9762
Product Name Delay Lines Delay Lines Programmable Delay Chip 1024Tap 12.2Ns Lqfp32; No. Of Taps Onsemi
Delay Line Technology Digital
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Delay Lines - DS1013M-10 - Lingto Electronic Limited
Specs
Time Delay 10 ns
View Details
Delay Lines & Timing Elements - 1921210 - RS Components, Ltd.
Specs
Package Type SOIC
View Details
Specs
Delay Line Type Fixed
Package Type Connectorized
Time Delay 1000 to 12000 ns
View Details