IC DLY LN 1024 TAP PROG 32-LQFP
IC DLY LN 1024 TAP PROG 32-LQFP
Delay Line IC Programmable 1024 Tap 2.36ns ~ 12.258ns 32-LQFP
Delay Line IC Programmable 1024 Tap 2.36ns ~ 12.258ns 32-LQFP
IC DELAY LN 1024TAP PROG 32LQFP
DELAY LINE IC, 12.4NS, -40 TO 85DEG C; Total Delay Time:12.4ns; Delay Time per Tap:10ps; No. of Taps:1240; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:LQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Delay Lines | Delay Lines | Delay Lines | Delay Lines |
| Product Number | 488-MC100EP196FAR2GCT-ND | MC100EP196FAR2G | MC100EP196FAR2G | 42K0419 |
| Product Name | Delay Lines | Delay Lines | Clock/Timing - Delay Lines | Delay Line Ic, 12.4Ns, -40 To 85Deg C; Total Delay Time Onsemi |
| Delay Line Technology | Digital |