Microchip Technology, Inc. Delay Lines SY89296UMG-TR

Description
Delay Line IC Programmable 1024 Tap 3.2ns ~ 14.8ns 32-VFQFN Exposed Pad
Request a Quote
Description
Delay Line IC Programmable 1024 Tap 3.2ns ~ 14.8ns 32-VFQFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY89296UMG-TR is a programmable delay line designed for high-speed applications, featuring a delay range from 3.2ns to 14.8ns in 10ps increments. It operates with LVPECL input signals and supports power supply voltages of 2.5V ±5% or 3.3V ±10%. The device is capable of fine-tuning the delay within a 40ps range by adjusting the voltage at the FTUNE pin. It has a maximum frequency of 1.5GHz and low jitter performance, with total jitter less than 10ps and cycle-to-cycle jitter below 2ps RMS. The SY89296UMG-TR is suitable for applications such as clock de-skewing and timing adjustments, and it operates reliably over an industrial temperature range of -40°C to +85°C. The product is available in a 32-pin MLF package with a Pb-Free option.

Datasheet Summary
Powered by GS/AI

The SY89296UMG-TR is a programmable delay line designed for high-speed applications, featuring a delay range from 3.2ns to 14.8ns in 10ps increments. It operates with LVPECL input signals and supports power supply voltages of 2.5V ±5% or 3.3V ±10%. The device is capable of fine-tuning the delay within a 40ps range by adjusting the voltage at the FTUNE pin. It has a maximum frequency of 1.5GHz and low jitter performance, with total jitter less than 10ps and cycle-to-cycle jitter below 2ps RMS. The SY89296UMG-TR is suitable for applications such as clock de-skewing and timing adjustments, and it operates reliably over an industrial temperature range of -40°C to +85°C. The product is available in a 32-pin MLF package with a Pb-Free option.

Suppliers

Company
Product
Description
Supplier Links
Delay Lines - SY89296UMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Delay Lines
SY89296UMG-TR-ND
Delay Lines SY89296UMG-TR-ND
Delay Line IC Programmable 1024 Tap 3.2ns ~ 14.8ns 32-VFQFN Exposed Pad

Delay Line IC Programmable 1024 Tap 3.2ns ~ 14.8ns 32-VFQFN Exposed Pad

Buy Now Datasheet
Delay Lines - SY89296UMG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Delay Lines
SY89296UMG-TR
Delay Lines SY89296UMG-TR
Delay Line IC Programmable 1024 Tap 3.2ns ~ 14.8ns 32-VFQFN Exposed Pad

Delay Line IC Programmable 1024 Tap 3.2ns ~ 14.8ns 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Delay Lines - SY89296UMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Delay Lines
SY89296UMG-TR
Clock/Timing - Delay Lines SY89296UMG-TR
IC DELAY LINE 1024TAP PROG 32MLF

IC DELAY LINE 1024TAP PROG 32MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Delay Lines Delay Lines Delay Lines
Product Number SY89296UMG-TR-ND SY89296UMG-TR SY89296UMG-TR
Product Name Delay Lines Delay Lines Clock/Timing - Delay Lines
Delay Line Technology Digital
Unlock Full Specs
to access all available technical data

Similar Products