Active Delay Line, Programmable, 2-Func, 511-Tap, Complementary Output, ECL
IC DLY LN 512 TAP PROG 24-VFQFN
Delay Line IC Multiple, Programmable 512 Tap 3.2ns ~ 8.5ns, 6.2ns ~ 16.6ns 24-VFQFN Exposed Pad
IC DLY LN 512 TAP PROG 24-VFQFN
Delay Line IC Multiple, Programmable 512 Tap 3.2ns ~ 8.5ns, 6.2ns ~ 16.6ns 24-VFQFN Exposed Pad
IC DELAY LINE 512TAP PROG 24QFN
DELAY LINE IC, 16.6NS, -40 TO 85DEG C; Total Delay Time:16.6ns; Delay Time per Tap:3.2ns; No. of Taps:511; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Digital IC Case:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Delay Lines | Delay Lines | Delay Lines | Delay Lines | Delay Lines |
| Product Number | NB6L295MMNTXG | 488-NB6L295MMNTXGCT-ND | NB6L295MMNTXG | NB6L295MMNTXG | 75M5073 |
| Product Name | Delay Lines | Delay Lines | Clock/Timing - Delay Lines | Delay Line Ic, 16.6Ns, -40 To 85Deg C; Total Delay Time Onsemi | |
| Package Type | Surface Mount | Surface Mount | Surface Mount; 24-VFQFN Exposed Pad |