Delay Line IC Programmable 1024 Tap 2.2ns ~ 12.2ns 32-LQFP
ON Semiconductor, MC100EP195FAG
ON Semiconductor, MC100EP195FAG
ON Semiconductor, MC100EP195FAG
Delay Line IC Programmable 1024 Tap 2.2ns ~ 12.2ns 32-LQFP
IC, SM, LOGIC, ECL, CLOCK DIST; Total Delay Time:12.2ns; Delay Time per Tap:10ps; No. of Taps:32; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:LQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC DELAY LN 1024TAP PROG 32LQFP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Delay Lines | Delay Lines | Delay Lines | Delay Lines | Delay Lines | Delay Lines |
| Product Number | MC100EP195FAGOS-ND | 1869167 | 1869167P | MC100EP195FAG | 82Y6975 | MC100EP195FAG |
| Product Name | Delay Lines | Delay Lines & Timing Elements | Delay Lines & Timing Elements | Delay Lines | Ic, Sm, Logic, Ecl, Clock Dist; Total Delay Time Onsemi | Clock/Timing - Delay Lines |
| Delay Line Technology | Digital |