The SY89295U is a programmable delay line integrated circuit designed for high-speed applications. It offers a programmable delay range from 3.2ns to 14.8ns in 10ps increments, making it suitable for precise timing adjustments. The device operates with LVPECL input signals and can be powered by either a 2.5V ±5% or 3.3V ±10% supply, ensuring compatibility with various digital systems. It is rated for operation over an industrial temperature range of -40°C to +85°C. The SY89295U features low jitter performance, with total jitter less than 10ps peak-to-peak and cycle-to-cycle jitter under 2ps RMS. It supports a 10-bit control word for delay adjustments and can be cascaded for extended delay capabilities. The device is available in both 32-pin MLF and TQFP packages, providing flexibility for different design requirements. This product is suitable for applications such as clock de-skewing and aperture centering.
Delay Line IC Programmable 1024 Tap 3.2ns ~ 14.8ns 32-VFQFN Exposed Pad
Active Programmable Delay Line 0.01ns
Active Programmable Delay Line 0.01ns
Active Programmable Delay Line 0.01ns
Delay Line IC Programmable 1024 Tap 3.2ns ~ 14.8ns 32-VFQFN Exposed Pad
DELAY LINE IC, 14.8NS, -40 TO 85DEG C; Total Delay Time:14.8ns; Delay Time per Tap:10ps; No. of Taps:-; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Digital IC Case:MLF; No. of Pins:32Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC DELAY LINE 1024TAP PROG 32MLF
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Delay Lines | Delay Lines | Delay Lines | Delay Lines | Delay Lines | Delay Lines |
| Product Number | 576-2555-ND | 9112705 | 9112705P | SY89295UMG | 02AH4730 | SY89295UMG |
| Product Name | Delay Lines | Delay Lines & Timing Elements | Delay Lines & Timing Elements | Delay Lines | Delay Line Ic, 14.8Ns, -40 To 85Deg C; Total Delay Time Microchip | Clock/Timing - Delay Lines |
| Delay Line Technology | Digital |