Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
PROGRAMMABLE DELAY CHIP 1024TAP 12.2NS QFN32; No. of Taps:1024; Delay Time per Tap:2.2ns; Total Delay Time:12.2ns; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:QFN; No. of Pins:32Pins; Product Range:-; MSL:- RoHS Compliant: Yes
IC DELAY LINE 1024TAP PROG 32QFN
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Delay Lines | Delay Lines | Delay Lines | Delay Lines |
| Product Number | MC100EP195BMNGOS-ND | MC100EP195BMNG | 50M4230 | MC100EP195BMNG |
| Product Name | Delay Lines | Delay Lines | Programmable Delay Chip 1024Tap 12.2Ns Qfn32; No. Of Taps Onsemi | Clock/Timing - Delay Lines |
| Delay Line Technology | Digital |