The SY89296UTG is a programmable delay line IC designed for high-speed applications, offering a delay range from 3.2ns to 14.8ns in 10ps increments. It features fine-tuning capabilities with a voltage control input that allows for an additional 40ps adjustment. The device operates with LVPECL input signals and supports power supply voltages of 2.5V ±5% or 3.3V ±10%. It is characterized by a maximum frequency of 1.5GHz and low jitter performance, with total jitter less than 10ps peak-to-peak and random jitter below 1ps RMS. The SY89296UTG is suitable for applications such as clock de-skewing and timing adjustments, and it operates over an industrial temperature range of -40°C to +85°C. The product is available in a 32-pin TQFP package and is designed to be cascaded for extended delay ranges.
Delay Line IC Programmable 1024 Tap 3.2ns ~ 14.8ns 32-TQFP
Active Programmable Delay Line 0.01ns
Active Programmable Delay Line 0.01ns
Active Programmable Delay Line 0.01ns
DELAY LINE IC, 14.8NS, -40 TO 85DEG C ROHS COMPLIANT: YES
Delay Line IC Programmable 1024 Tap 3.2ns ~ 14.8ns 32-TQFP
IC DELAY LN 1024TAP PROG 32TQFP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Delay Lines | Delay Lines | Delay Lines | Delay Lines | Delay Lines | Delay Lines |
| Product Number | 576-2557-ND | 9102010 | 9102010P | 15AJ3258 | SY89296UTG | SY89296UTG |
| Product Name | Delay Lines | Delay Lines & Timing Elements | Delay Lines & Timing Elements | Delay Line Ic, 14.8Ns, -40 To 85Deg C Rohs Compliant Microchip | Delay Lines | Clock/Timing - Delay Lines |
| Delay Line Technology | Digital |