Delay Line IC Multiple, Programmable 512 Tap 3.2ns ~ 8.5ns, 6.2ns ~ 16.6ns 24-VFQFN Exposed Pad
CLOCK/DATA DELAY, 2-CH, QFN-24; Total Delay Time:17ns; Delay Time per Tap:3.2ns; No. of Taps:511; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Digital IC Case:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
PROGRAMMABLE DELAY CHIP, 511TAP, 17NS, QFN24; No. of Taps:511; Delay Time per Tap:3.2ns; Total Delay Time:17ns; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Digital IC Case:QFN; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes
IC DELAY LINE 512TAP PROG 24QFN
Delay Line IC Multiple, Programmable 512 Tap 3.2ns ~ 8.5ns, 6.2ns ~ 16.6ns 24-VFQFN Exposed Pad
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Delay Lines | Delay Lines | Delay Lines | Delay Lines |
| Product Number | NB6L295MNGOS-ND | 02AC3783 | NB6L295MNG | NB6L295MNG |
| Product Name | Delay Lines | Clock/data Delay, 2-Ch, Qfn-24; Total Delay Time Onsemi | Clock/Timing - Delay Lines | Delay Lines |
| Delay Line Technology | Digital |