NationSkander California Corporation 12mm Bearing UCFL201 + 2 Bolts Flanged Cast Housing Kit7580

Description
12mm Mounted Bearing UCFL201, the inner diameter is 12mm. Item: UCFL201 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201 Quantity: One bearing
Description
12mm Mounted Bearing UCFL201, the inner diameter is 12mm. Item: UCFL201 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
12mm Bearing UCFL201 + 2 Bolts Flanged Cast Housing - Kit7580 - NationSkander California Corporation
Anaheim, CA, USA
12mm Bearing UCFL201 + 2 Bolts Flanged Cast Housing
Kit7580
12mm Bearing UCFL201 + 2 Bolts Flanged Cast Housing Kit7580
12mm Mounted Bearing UCFL201, the inner diameter is 12mm. Item: UCFL201 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201 Quantity: One bearing

12mm Mounted Bearing UCFL201, the inner diameter is 12mm.

  • Item: UCFL201 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M10
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC201
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit7580
Product Name 12mm Bearing UCFL201 + 2 Bolts Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.77 inch (45 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.1880 inch (4.78 mm)
View Details
Link-Belt F3U210N Flange Blocks Ball Bearings - F3U210N - RegalRexnord
Specs
Bearing Type Ball
Mtg Configuration 4-Bolt
Design Units Inch
View Details
Mounted Flanged Bearing - NMSTA - Boston Gear
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Shaft Size 0.8750 to 1.44 inch (22.22 to 36.51 mm)
View Details