NationSkander California Corporation UCFL322 FYH Bearing 110mm Flanged Kit11276

Description
110mm Mounted Bearing UCFL322, the inner diameter is 110mm. Item: UCFL322 Bearing Type: Mounted Bearings Bolt Size: M39 Basic Load (Cr): 205 KN Basic Load (Cor): 180 KN Bearing No: UC322 Quantity: One bearing
Description
110mm Mounted Bearing UCFL322, the inner diameter is 110mm. Item: UCFL322 Bearing Type: Mounted Bearings Bolt Size: M39 Basic Load (Cr): 205 KN Basic Load (Cor): 180 KN Bearing No: UC322 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL322 FYH Bearing 110mm Flanged - Kit11276 - NationSkander California Corporation
Anaheim, CA, USA
UCFL322 FYH Bearing 110mm Flanged
Kit11276
UCFL322 FYH Bearing 110mm Flanged Kit11276
110mm Mounted Bearing UCFL322, the inner diameter is 110mm. Item: UCFL322 Bearing Type: Mounted Bearings Bolt Size: M39 Basic Load (Cr): 205 KN Basic Load (Cor): 180 KN Bearing No: UC322 Quantity: One bearing

110mm Mounted Bearing UCFL322, the inner diameter is 110mm.

  • Item: UCFL322 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M39
  • Basic Load (Cr): 205 KN
  • Basic Load (Cor): 180 KN
  • Bearing No: UC322
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11276
Product Name UCFL322 FYH Bearing 110mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 0.6693 inch (17 mm)
View Details
0.501
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5010 inch (12.73 mm)
View Details
Specs
Bearing Type Ball
Mtg Configuration 4-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
4 Bolt Flange Bearing - FPL 206 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Flange Type Non-piloted
View Details