NationSkander California Corporation FYH Bearing 15mm UCFL202E Flanged kit8935

Description
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited. Item: UCFL202E Bearing Type: Mounted Bearings Bolt Size: 5/16" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing
Description
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited. Item: UCFL202E Bearing Type: Mounted Bearings Bolt Size: 5/16" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing 15mm UCFL202E Flanged - kit8935 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing 15mm UCFL202E Flanged
kit8935
FYH Bearing 15mm UCFL202E Flanged kit8935
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited. Item: UCFL202E Bearing Type: Mounted Bearings Bolt Size: 5/16" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing

This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited.

  • Item: UCFL202E Bearing
  • Type: Mounted Bearings
  • Bolt Size: 5/16"
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC202
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number kit8935
Product Name FYH Bearing 15mm UCFL202E Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.97 inch (50 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3760 inch (9.55 mm)
View Details
Flange Mounting Bearing Blocks  -  Inch - BBPBLD-204-5/8 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
View Details
Flange Mount Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Mtg Configuration 4-Bolt
Design Units Inch
View Details