NationSkander California Corporation 30mm Bearing UCF206 + Square Flanged Cast Housing Kit7347

Description
30mm Mounted Bearing UCF206, the inner diameter is 30mm. Item: UCF206 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: UC206 Quantity: One bearing
Description
30mm Mounted Bearing UCF206, the inner diameter is 30mm. Item: UCF206 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: UC206 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
30mm Bearing UCF206 + Square Flanged Cast Housing - Kit7347 - NationSkander California Corporation
Anaheim, CA, USA
30mm Bearing UCF206 + Square Flanged Cast Housing
Kit7347
30mm Bearing UCF206 + Square Flanged Cast Housing Kit7347
30mm Mounted Bearing UCF206, the inner diameter is 30mm. Item: UCF206 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: UC206 Quantity: One bearing

30mm Mounted Bearing UCF206, the inner diameter is 30mm.

  • Item: UCF206 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M16
  • Basic Load (Cr): 19.5 KN
  • Basic Load (Cor): 11.3 KN
  • Bearing No: UC206
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit7347
Product Name 30mm Bearing UCF206 + Square Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 2346983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1.18 inch (30 mm)
View Details
Flange mounted bearing: 15.03mm Bore, Sintered Bronze - A 7Z42MBFM15MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5917 inch (15.03 mm)
View Details
Flange Bearing -  - G.L. Huyett
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
View Details
Flange Mounting Bearing Blocks-Locking Collar Type  -  Inch - BBXBLK-HCF20514 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
View Details