NationSkander California Corporation FYH Bearing UCFC201 12mm Round Flanged Kit11480

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC201 Bearing Type: Round Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bolt Size: M10 Bearing No: UC201 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC201 Bearing Type: Round Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bolt Size: M10 Bearing No: UC201 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCFC201 12mm Round Flanged - Kit11480 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCFC201 12mm Round Flanged
Kit11480
FYH Bearing UCFC201 12mm Round Flanged Kit11480
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC201 Bearing Type: Round Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bolt Size: M10 Bearing No: UC201 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFC201 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bolt Size: M10
  • Bearing No: UC201
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11480
Product Name FYH Bearing UCFC201 12mm Round Flanged
Unlock Full Specs
to access all available technical data

Similar Products

0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3760 inch (9.55 mm)
View Details
Bearing Units - 7508804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.97 inch (50 mm)
View Details
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UFL20721 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details