NationSkander California Corporation UCFL314 FYH Bearing 70mm Flanged Kit11265

Description
70mm Mounted Bearing UCFL314, the inner diameter is 70mm. Item: UCFL314 Bearing Type: Mounted Bearings Bolt Size: M30 Basic Load (Cr): 104 KN Basic Load (Cor): 68.2 KN Bearing No: UC314 Quantity: One bearing
Description
70mm Mounted Bearing UCFL314, the inner diameter is 70mm. Item: UCFL314 Bearing Type: Mounted Bearings Bolt Size: M30 Basic Load (Cr): 104 KN Basic Load (Cor): 68.2 KN Bearing No: UC314 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL314 FYH Bearing 70mm Flanged - Kit11265 - NationSkander California Corporation
Anaheim, CA, USA
UCFL314 FYH Bearing 70mm Flanged
Kit11265
UCFL314 FYH Bearing 70mm Flanged Kit11265
70mm Mounted Bearing UCFL314, the inner diameter is 70mm. Item: UCFL314 Bearing Type: Mounted Bearings Bolt Size: M30 Basic Load (Cr): 104 KN Basic Load (Cor): 68.2 KN Bearing No: UC314 Quantity: One bearing

70mm Mounted Bearing UCFL314, the inner diameter is 70mm.

  • Item: UCFL314 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M30
  • Basic Load (Cr): 104 KN
  • Basic Load (Cor): 68.2 KN
  • Bearing No: UC314
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11265
Product Name UCFL314 FYH Bearing 70mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 0.6693 inch (17 mm)
View Details
0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.6260 inch (15.9 mm)
View Details
2-Bolt Flange Mount Bearing - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt; 2 Bolt Flange Mount
Design Units Inch
View Details
Flange Bearing -  - G.L. Huyett
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
View Details