NationSkander California Corporation FYH UCFC206 30mm Round Flanged Bearing Kit11486

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC206 Bearing Type: Round Flanged Bearing Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bolt Size: M10 Bearing No: UC206 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC206 Bearing Type: Round Flanged Bearing Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bolt Size: M10 Bearing No: UC206 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFC206 30mm Round Flanged Bearing - Kit11486 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFC206 30mm Round Flanged Bearing
Kit11486
FYH UCFC206 30mm Round Flanged Bearing Kit11486
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC206 Bearing Type: Round Flanged Bearing Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bolt Size: M10 Bearing No: UC206 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFC206 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 19.5 KN
  • Basic Load (Cor): 11.3 KN
  • Bolt Size: M10
  • Bearing No: UC206
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11486
Product Name FYH UCFC206 30mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 2.36 inch (60 mm)
Flange Width 5.75 inch (146 mm)
View Details
0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.6260 inch (15.9 mm)
View Details
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UFL20620 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details
Flange Mount Sleeve Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details