NationSkander California Corporation FYH UCFC213 65mm Round Flanged Bearing Kit11500

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC213 Bearing Type: Round Flanged Bearing Basic Load (Cr): 57.2 KN Basic Load (Cor): 40.1 KN Bolt Size: M16 Bearing No: UC213 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC213 Bearing Type: Round Flanged Bearing Basic Load (Cr): 57.2 KN Basic Load (Cor): 40.1 KN Bolt Size: M16 Bearing No: UC213 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFC213 65mm Round Flanged Bearing - Kit11500 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFC213 65mm Round Flanged Bearing
Kit11500
FYH UCFC213 65mm Round Flanged Bearing Kit11500
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC213 Bearing Type: Round Flanged Bearing Basic Load (Cr): 57.2 KN Basic Load (Cor): 40.1 KN Bolt Size: M16 Bearing No: UC213 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFC213 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 57.2 KN
  • Basic Load (Cor): 40.1 KN
  • Bolt Size: M16
  • Bearing No: UC213
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11500
Product Name FYH UCFC213 65mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 0.9843 inch (25 mm)
Flange Width 3.5 inch (89 mm)
View Details
0.501
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5010 inch (12.73 mm)
View Details
Flange Bearing -  - G.L. Huyett
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
View Details
Flange-Mounted Pressbearings  -  Inch - BDNRSS-NABLK750 - Quality Bearings & Components
Specs
Bearing Type Needle Roller
Mtg Configuration 2-Bolt
Design Units Inch
View Details