NationSkander California Corporation 10 Flanged Ceramic Sealed Bearing FR156-2RS 3/16 Kit2048

Description
10 Flanged Ball Bearings With Ceramic balls, this is a popular size that could be used in many applications that uses this size 3/16" x 5/16" x 1/8" inch. each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Flanged Sealed Ball Bearings Type: Deep Groove Ball bearings Balls: Ceramic Closures: 2 Rubber Seals Size: 3/16" x 5/16" x 1/8" inch Inner Diameter: 3/16" inch Outer Diameter: 5/16" inch Width: 1/8" inch Quantity: 10 Bearings Packing: 10 bearings in One plastic tube
Description
10 Flanged Ball Bearings With Ceramic balls, this is a popular size that could be used in many applications that uses this size 3/16" x 5/16" x 1/8" inch. each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Flanged Sealed Ball Bearings Type: Deep Groove Ball bearings Balls: Ceramic Closures: 2 Rubber Seals Size: 3/16" x 5/16" x 1/8" inch Inner Diameter: 3/16" inch Outer Diameter: 5/16" inch Width: 1/8" inch Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Ceramic Sealed Bearing FR156-2RS 3/16 - Kit2048 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Ceramic Sealed Bearing FR156-2RS 3/16
Kit2048
10 Flanged Ceramic Sealed Bearing FR156-2RS 3/16 Kit2048
10 Flanged Ball Bearings With Ceramic balls, this is a popular size that could be used in many applications that uses this size 3/16" x 5/16" x 1/8" inch. each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Flanged Sealed Ball Bearings Type: Deep Groove Ball bearings Balls: Ceramic Closures: 2 Rubber Seals Size: 3/16" x 5/16" x 1/8" inch Inner Diameter: 3/16" inch Outer Diameter: 5/16" inch Width: 1/8" inch Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

10 Flanged Ball Bearings With Ceramic balls, this is a popular size that could be used in many applications that uses this size 3/16" x 5/16" x 1/8" inch. each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease

  • Item: Flanged Sealed Ball Bearings
  • Type: Deep Groove Ball bearings
  • Balls: Ceramic
  • Closures: 2 Rubber Seals
  • Size: 3/16" x 5/16" x 1/8" inch
  • Inner Diameter: 3/16" inch
  • Outer Diameter: 5/16" inch
  • Width: 1/8" inch
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit2048
Product Name 10 Flanged Ceramic Sealed Bearing FR156-2RS 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.57 inch (40 mm)
Flange Width 4.49 inch (114 mm)
View Details
Flange mounted bearing: 15.03mm Bore, Sintered Bronze - A 7Z42MBFM15MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5917 inch (15.03 mm)
View Details
Type E Tapered Roller Bearing Flange Units -  - Timken Company (The)
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Shaft Size 1.38 to 4.92 inch (35 to 125 mm)
View Details
Plain Type Flanged Bearing, 8mm - 80FL-08 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details