NationSkander California Corporation UCFL214 FYH Bearing 70mm Flanged Kit11264

Description
70mm Mounted Bearing UCFL214, the inner diameter is 70mm. Item: UCFL214 Bearing Type: Mounted Bearings Bolt Size: M20 Basic Load (Cr): 62.2 KN Basic Load (Cor): 44.1 KN Bearing No: UC214 Quantity: One bearing
Description
70mm Mounted Bearing UCFL214, the inner diameter is 70mm. Item: UCFL214 Bearing Type: Mounted Bearings Bolt Size: M20 Basic Load (Cr): 62.2 KN Basic Load (Cor): 44.1 KN Bearing No: UC214 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL214 FYH Bearing 70mm Flanged - Kit11264 - NationSkander California Corporation
Anaheim, CA, USA
UCFL214 FYH Bearing 70mm Flanged
Kit11264
UCFL214 FYH Bearing 70mm Flanged Kit11264
70mm Mounted Bearing UCFL214, the inner diameter is 70mm. Item: UCFL214 Bearing Type: Mounted Bearings Bolt Size: M20 Basic Load (Cr): 62.2 KN Basic Load (Cor): 44.1 KN Bearing No: UC214 Quantity: One bearing

70mm Mounted Bearing UCFL214, the inner diameter is 70mm.

  • Item: UCFL214 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M20
  • Basic Load (Cr): 62.2 KN
  • Basic Load (Cor): 44.1 KN
  • Bearing No: UC214
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11264
Product Name UCFL214 FYH Bearing 70mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.77 inch (45 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3130 inch (7.95 mm)
View Details
Link-Belt FX3Y219E3 Flange Blocks Ball Bearings - FX3Y219E3 - RegalRexnord
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Design Units Inch
View Details
Flange-Mount-Needle-Roller-Self-Align - BFM-125-N - Spyraflo, Inc.
Specs
Bearing Type Needle Roller
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details