NationSkander California Corporation 10 Flanged Sealed Bearing FR188-2RS 1/4 kit752

Description
FR188-2RS Flanged Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 3/16" inch. each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: FR188-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Dimensions: 1/4" x 1/2" x 3/16" inch English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 1/2"inch Width/Height/thickne ss: 3/16" inch Size: 1/4" x 1/2" x 3/16" inch Quantity: 10 Bearings Dynamic load rating: 186 LBS Static load rating: 84 LBS Packing: 10 bearings in One plastic tube Equal: FR188-2RS1 &FR188-2RZ;
Description
FR188-2RS Flanged Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 3/16" inch. each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: FR188-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Dimensions: 1/4" x 1/2" x 3/16" inch English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 1/2"inch Width/Height/thickne ss: 3/16" inch Size: 1/4" x 1/2" x 3/16" inch Quantity: 10 Bearings Dynamic load rating: 186 LBS Static load rating: 84 LBS Packing: 10 bearings in One plastic tube Equal: FR188-2RS1 &FR188-2RZ;

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Sealed Bearing FR188-2RS 1/4 - kit752 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Sealed Bearing FR188-2RS 1/4
kit752
10 Flanged Sealed Bearing FR188-2RS 1/4 kit752
FR188-2RS Flanged Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 3/16" inch. each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: FR188-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Dimensions: 1/4" x 1/2" x 3/16" inch English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 1/2"inch Width/Height/thickne ss: 3/16" inch Size: 1/4" x 1/2" x 3/16" inch Quantity: 10 Bearings Dynamic load rating: 186 LBS Static load rating: 84 LBS Packing: 10 bearings in One plastic tube Equal: FR188-2RS1 &FR188-2RZ;

FR188-2RS Flanged Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 3/16" inch. each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease

  • Item: FR188-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Rubber Seals
  • Dimensions: 1/4" x 1/2" x 3/16" inch English Size
  • ID (inner diameter)/Bore: 1/4" inch
  • OD (outer diameter): 1/2"inch
  • Width/Height/thickness: 3/16" inch
  • Size: 1/4" x 1/2" x 3/16" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 186 LBS
  • Static load rating: 84 LBS
  • Packing: 10 bearings in One plastic tube
  • Equal: FR188-2RS1 &FR188-2RZ;
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number kit752
Product Name 10 Flanged Sealed Bearing FR188-2RS 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 2346983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1.18 inch (30 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3130 inch (7.95 mm)
View Details
Flange Bearing -  - G.L. Huyett
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
View Details
Flange-Mounted Bearings  -  Metric - BABBLKMHF312MB - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details