NationSkander California Corporation FYH Bearing SBPF202 15mm round three bolt Flanged Kit9361

Description
Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPF202 Bearing Type: Stamped steel plate round three-bolt flange type units Bolt Size: M6 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB202 Quantity: One bearing
Description
Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPF202 Bearing Type: Stamped steel plate round three-bolt flange type units Bolt Size: M6 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB202 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing SBPF202 15mm round three bolt Flanged - Kit9361 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing SBPF202 15mm round three bolt Flanged
Kit9361
FYH Bearing SBPF202 15mm round three bolt Flanged Kit9361
Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPF202 Bearing Type: Stamped steel plate round three-bolt flange type units Bolt Size: M6 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB202 Quantity: One bearing

Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking).

  • Item: SBPF202 Bearing
  • Type: Stamped steel plate round three-bolt flange type units
  • Bolt Size: M6
  • Basic Load (Cr): 9.55 KN
  • Basic Load (Cor): 4.8 KN
  • Bearing No: SB202
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit9361
Product Name FYH Bearing SBPF202 15mm round three bolt Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 6.02mm Bore, Sintered Bronze - A 7Z42MBFM06MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2370 inch (6.02 mm)
View Details
Bearing Units - 7508790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.57 inch (40 mm)
View Details
Bearings -  - Jilson Group (The)
Jilson Group (The)
View Details
Mounted Flanged Bearing - XL2 - Boston Gear
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Shaft Size 0.5000 to 1.44 inch (12.7 to 36.51 mm)
View Details