NationSkander California Corporation 1 7/8 Kit11237

Description
1-7/8" Mounted Bearing UCFL210-30, the inner diameter is 1-7/8". Item: UCFL210-30 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210-30 Quantity: One bearing
Description
1-7/8" Mounted Bearing UCFL210-30, the inner diameter is 1-7/8". Item: UCFL210-30 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210-30 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
1-7/8" Mounted Bearing UCFL210-30, the inner diameter is 1-7/8". Item: UCFL210-30 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210-30 Quantity: One bearing

1-7/8" Mounted Bearing UCFL210-30, the inner diameter is 1-7/8".

  • Item: UCFL210-30 Bearing
  • Type: Mounted Bearings
  • Bolt Size: 5/8"
  • Basic Load (Cr): 35.1 KN
  • Basic Load (Cor): 23.3 KN
  • Bearing No: UC210-30
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11237
Product Name 1 7/8
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.38 inch (35 mm)
View Details
0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.6260 inch (15.9 mm)
View Details
Link-Belt FX3U211NK75 Flange Blocks Ball Bearings - FX3U211NK75 - RegalRexnord
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Design Units Inch
View Details
Flange-Mount-PTFE Impregnated-Bronze-Non-Align - BFM-750-PN - Spyraflo, Inc.
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Flange Type Non-piloted
View Details