NationSkander California Corporation UCFL320 FYH Bearing 100mm Flanged Kit11275

Description
100mm Mounted Bearing UCFL320, the inner diameter is 100mm. Item: UCFL320 Bearing Type: Mounted Bearings Bolt Size: M39 Basic Load (Cr): 173 KN Basic Load (Cor): 141 KN Bearing No: UC320 Quantity: One bearing
Description
100mm Mounted Bearing UCFL320, the inner diameter is 100mm. Item: UCFL320 Bearing Type: Mounted Bearings Bolt Size: M39 Basic Load (Cr): 173 KN Basic Load (Cor): 141 KN Bearing No: UC320 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL320 FYH Bearing 100mm Flanged - Kit11275 - NationSkander California Corporation
Anaheim, CA, USA
UCFL320 FYH Bearing 100mm Flanged
Kit11275
UCFL320 FYH Bearing 100mm Flanged Kit11275
100mm Mounted Bearing UCFL320, the inner diameter is 100mm. Item: UCFL320 Bearing Type: Mounted Bearings Bolt Size: M39 Basic Load (Cr): 173 KN Basic Load (Cor): 141 KN Bearing No: UC320 Quantity: One bearing

100mm Mounted Bearing UCFL320, the inner diameter is 100mm.

  • Item: UCFL320 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M39
  • Basic Load (Cr): 173 KN
  • Basic Load (Cor): 141 KN
  • Bearing No: UC320
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11275
Product Name UCFL320 FYH Bearing 100mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 0.7874 inch (20 mm)
Flange Width 3.5 inch (89 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2510 inch (6.38 mm)
View Details
Flange Cartridge Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Design Units Metric
View Details
Flange Mount Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Design Units Inch
View Details