NationSkander California Corporation FYH Bearing UCFA204-12 3/4 Kit8844

Description
This oval flange type unit allows for anglular adjustment with a supporting point as the shaft center.when the bearing unit is installed, the bearing works fine adjustment of the supporting location for the shaft center is enabled. Since the bolthole center of this unit is the same as that of the diagonal bolthole center of the square four-bolt flange unit and oval two-bolt flange unit, they are all compatible. Item: UCFA204-12 Bearing Type: Adjustable oval two-bolt Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bolt Size: 5/16" Bearing No: UC204-12 Quantity: One bearing
Description
This oval flange type unit allows for anglular adjustment with a supporting point as the shaft center.when the bearing unit is installed, the bearing works fine adjustment of the supporting location for the shaft center is enabled. Since the bolthole center of this unit is the same as that of the diagonal bolthole center of the square four-bolt flange unit and oval two-bolt flange unit, they are all compatible. Item: UCFA204-12 Bearing Type: Adjustable oval two-bolt Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bolt Size: 5/16" Bearing No: UC204-12 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCFA204-12 3/4 - Kit8844 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCFA204-12 3/4
Kit8844
FYH Bearing UCFA204-12 3/4 Kit8844
This oval flange type unit allows for anglular adjustment with a supporting point as the shaft center.when the bearing unit is installed, the bearing works fine adjustment of the supporting location for the shaft center is enabled. Since the bolthole center of this unit is the same as that of the diagonal bolthole center of the square four-bolt flange unit and oval two-bolt flange unit, they are all compatible. Item: UCFA204-12 Bearing Type: Adjustable oval two-bolt Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bolt Size: 5/16" Bearing No: UC204-12 Quantity: One bearing

This oval flange type unit allows for anglular adjustment with a supporting point as the shaft center.when the bearing unit is installed, the bearing works fine adjustment of the supporting location for the shaft center is enabled.
Since the bolthole center of this unit is the same as that of the diagonal bolthole center of the square four-bolt flange unit and oval two-bolt flange unit, they are all compatible.

  • Item: UCFA204-12 Bearing
  • Type: Adjustable oval two-bolt Flanged Bearing
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bolt Size: 5/16"
  • Bearing No: UC204-12
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit8844
Product Name FYH Bearing UCFA204-12 3/4
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 6.02mm Bore, Sintered Bronze - A 7Z42MBFM06MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2370 inch (6.02 mm)
View Details
Bearing Units - 7508781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 0.9843 inch (25 mm)
View Details
Bearings -  - Jilson Group (The)
Jilson Group (The)
View Details
Mounted Flanged Bearing - T - Boston Gear
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Shaft Size 0.5000 to 2.44 inch (12.7 to 61.91 mm)
View Details