NationSkander California Corporation FYH UCFC212 60mm Round Flanged Bearing Kit11498

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC212 Bearing Type: Round Flanged Bearing Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bolt Size: M16 Bearing No: UC212 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC212 Bearing Type: Round Flanged Bearing Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bolt Size: M16 Bearing No: UC212 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFC212 60mm Round Flanged Bearing - Kit11498 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFC212 60mm Round Flanged Bearing
Kit11498
FYH UCFC212 60mm Round Flanged Bearing Kit11498
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC212 Bearing Type: Round Flanged Bearing Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bolt Size: M16 Bearing No: UC212 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFC212 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 52.4 KN
  • Basic Load (Cor): 36.2 KN
  • Bolt Size: M16
  • Bearing No: UC212
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11498
Product Name FYH UCFC212 60mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2510 inch (6.38 mm)
View Details
Bearing Units - 7508766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 0.5906 inch (15 mm)
View Details
4-Bolt Side Flange Mounted Bearing - FFF18G - Triangle Manufacturing Company
Triangle Manufacturing Company
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Specs
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 3.25 inch (82.55 mm)
View Details